EN
  • EN
  • DE

CC2640F128RHBT

Part No CC2640F128RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description CC2640 SimpleLink Bluetooth Smart Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Manufacturer Homepage www.ti.com
Win Source Part Number 722920-CC2640F128RHBT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian CC2640F128RHBT CAD Model

Description

Product Overview: CC2640F128RHBT

The CC2640F128RHBT is a cutting-edge wireless microcontroller from Texas Instruments, designed to deliver a robust and high-performance solution for Bluetooth Smart (also known as Bluetooth Low Energy, or BLE) applications. This device is a part of TI's SimpleLink™ family, which is renowned for providing developers with user-friendly wireless connectivity options for a range of applications.

Key Features

  • Wireless Connectivity: The CC2640F128RHBT boasts a powerful ARM Cortex-M3 processor running at 48 MHz, offering ample computational capability for complex algorithms and applications. With its dedicated Bluetooth Low Energy controller, this microcontroller ensures efficient wireless communication.
  • Memory and Storage: It comes equipped with 128 KB of in-system programmable flash, 28 KB of ultra-low leakage SRAM, and 8 KB of Cache SRAM, providing sufficient memory resources for both data and program storage.
  • Power Efficiency: Designed for low-power operation, the CC2640F128RHBT excels in power-sensitive applications. It features multiple power modes, including a sensor controller engine for efficient power management and battery life extension.
  • Integration: This device includes a rich set of peripherals such as a 12-bit ADC, 32-bit timers, and support for I2C, SPI, and UART serial interfaces, allowing for easy integration with sensors and other components.
  • Package and Temperature: The product is offered in a compact 6x6 mm QFN package and is specified for a temperature range of -40°C to 85°C, making it suitable for industrial applications.

Applications

The CC2640F128RHBT is ideal for a variety of applications where power efficiency and wireless connectivity are paramount. This includes wearable technology, wireless sensor networks, home automation, and Internet of Things (IoT) devices. Its robust feature set ensures that developers can create innovative products that are both energy-efficient and feature-rich.

Additional Resources

For further information, Texas Instruments provides extensive documentation, including datasheets, user guides, and application notes. Developers can also take advantage of TI's online community and support resources to accelerate their design process with the CC2640F128RHBT.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess