EN
  • EN
  • DE

AWR1243FVBIGABLRQ1

Part No AWR1243FVBIGABLRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description PROTOTYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Frequency 76GHz ~ 81GHz
Data Rate (Max) 900Mbps
Power - Output 12dBm
Serial Interfaces SPI, UART
GPIO 3
Voltage - Supply 1.71V ~ 1.89V, 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR1243
Standard Package 1 pcs
Win Source Part Number 1047141-AWR1243FVBIGABLRQ1
Ultra Librarian 3D Model Ultra Librarian AWR1243FVBIGABLRQ1 CAD Model

Description

AWR1243FVBIGABLRQ1 - Texas Instruments Automotive Radar Sensor

The AWR1243FVBIGABLRQ1 is a cutting-edge automotive radar sensor from Texas Instruments, designed to enhance the capabilities of advanced driver assistance systems (ADAS). This highly integrated device is part of the AWR family, which is renowned for providing high-performance, reliable radar signal processing in a compact form factor.

Key Features:

  • High Resolution: With its high-resolution capabilities, the AWR1243 sensor can accurately detect and resolve objects in the vehicle's path, aiding in collision avoidance and improving overall road safety.
  • Long Range Detection: The sensor boasts an impressive long-range detection feature, making it ideal for adaptive cruise control and other applications where early recognition of distant objects is crucial.
  • Integrated DSP: Equipped with an onboard digital signal processor (DSP), the AWR1243FVBIGABLRQ1 can handle complex signal processing tasks, which reduces the load on the main automotive processing unit and streamlines system design.
  • Low Power Consumption: Despite its powerful performance, the sensor is designed for low power consumption, which is essential for minimizing the impact on the vehicle's overall energy efficiency.
  • Robust Design: Built to meet the rigorous demands of the automotive industry, the AWR1243FVBIGABLRQ1 operates reliably in a wide range of environmental conditions, ensuring consistent performance.

Applications:

The versatility of the AWR1243FVBIGABLRQ1 makes it suitable for a variety of ADAS applications, including:

  • Blind Spot Detection (BSD)
  • Lane Change Assist (LCA)
  • Rear Cross-Traffic Alert (RCTA)
  • Adaptive Cruise Control (ACC)

Developers and automotive system integrators will appreciate the AWR1243FVBIGABLRQ1 for its ease of integration, robust performance, and contribution to the advancement of vehicle safety and automation. With this sensor, Texas Instruments continues to drive innovation in automotive safety technology, helping pave the way towards more autonomous driving experiences.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $493.3500 $493.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess