EN
  • EN
  • DE

88W8801-B0-NMDC/AZ

Part No 88W8801-B0-NMDC/AZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 802.11 B/G/N 1X1 SINGLE-CHIP MAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Series 88W8801
Package Tape & Reel
Product Status Active
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11n/g/b
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 72.2Mbps
Power - Output 26dBm
Sensitivity -98dBm
Serial Interfaces GPIO, SDIO, UART, USB
Voltage - Supply 1.8V ~ 3.3V
Current - Receiving 68mA ~ 82mA
Current - Transmitting 285mA ~ 359mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Standard Package 2,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 973951-88W8801-B0-NMDC/AZ
Ultra Librarian 3D Model Ultra Librarian 88W8801-B0-NMDC/AZ CAD Model

Description

Introducing the NXP 88W8801-B0-NMDC/AZ

The NXP 88W8801-B0-NMDC/AZ is a state-of-the-art wireless connectivity solution designed to cater to the growing demands for high-performance Wi-Fi capabilities in modern devices. This compact and powerful Wi-Fi chip is an ideal component for a wide range of applications, including smart home devices, IoT gadgets, portable electronics, and much more.

Key Features

  • Advanced Wireless Technology: The 88W8801-B0-NMDC/AZ is equipped with the latest Wi-Fi technology, supporting 802.11n standards. This ensures fast and reliable wireless communication for connected devices, with improved range and speed over previous-generation Wi-Fi chips.
  • Energy Efficiency: Designed with power conservation in mind, this chip is perfect for battery-operated devices. Its energy-efficient design helps to extend the battery life of portable and mobile applications, making it an excellent choice for developers looking to optimize power consumption.
  • Enhanced Security: Security is paramount in wireless communication, and the 88W8801-B0-NMDC/AZ does not disappoint. It includes robust security protocols to safeguard data transmission, protecting against unauthorized access and ensuring safe connectivity for users.
  • Compact Form Factor: The small footprint of the chip allows for integration into space-constrained designs without compromising on performance. This makes it particularly suitable for wearable technology and other compact electronics where space is at a premium.
  • High Integration: This chip integrates a wireless LAN (WLAN) MAC, baseband processor, and a 2.4 GHz radio in a single package. This high level of integration simplifies the design process and reduces the number of external components required, leading to cost savings and a shorter time-to-market.

Applications

The versatility of the NXP 88W8801-B0-NMDC/AZ chip allows it to be used in a diverse array of products. From smart appliances that require consistent connectivity to personal wearable devices that demand low power consumption and compact size, this chip is designed to meet the needs of the next generation of connected devices.

Whether you're a product designer, an engineer, or a hobbyist looking to incorporate wireless functionality into your project, the NXP 88W8801-B0-NMDC/AZ provides a reliable and efficient solution for all your Wi-Fi needs.

Conclusion

With its combination of high performance, energy efficiency, and compact design, the NXP 88W8801-B0-NMDC/AZ is a superior choice for any application requiring wireless connectivity. Its robust security features and ease of integration make it an indispensable component in the ever-expanding world of wireless technology.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess