EN
  • EN
  • DE

STM32W108CZU74TR

Part No STM32W108CZU74TR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48UFQFN / IC RF TxRx + MCU 802.15.4 2.4GHz 48-UFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard 802.15.4
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 5Mbps
Power - Output 8dBm
Sensitivity -102dBm
Memory Size 192kB Flash, 12kB RAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 24
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 22mA ~ 28.5mA
Current - Transmitting 22.5mA ~ 43.5mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32W108
Other Names -497-12997-1,-497-12997-2,-497-12997-6,497-12997-1,497-12997-2,497-12997-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 STM
HTSUS 8542.31.0001
Win Source Part Number 1235744-STM32W108CZU74TR
Ultra Librarian 3D Model Ultra Librarian STM32W108CZU74TR CAD Model

Description

STM32W108CZU74TR - STMicroelectronics

The STM32W108CZU74TR is a cutting-edge microcontroller unit (MCU) from the reputable STMicroelectronics, designed specifically for sophisticated wireless applications. This MCU is part of the STM32 series, which is renowned for its high performance, energy efficiency, and flexibility. The STM32W108CZU74TR is tailored for RF communications, making it an ideal choice for applications such as home automation, industrial control, and sensor networks.

Key Features

  • Core: ARM Cortex-M3 processor, which delivers exceptional computational speed and efficiency, is at the heart of the STM32W108CZU74TR, operating at a frequency of up to 24 MHz.
  • Memory: The device is equipped with ample memory resources, including 128KB of Flash memory and 8KB of RAM, suitable for complex applications and software stacks.
  • Integrated RF Transceiver: Features a built-in 2.4 GHz IEEE 802.15.4-compliant transceiver that supports Zigbee, MiWi, and other proprietary protocols, thus facilitating robust wireless connectivity.
  • Low Power Consumption: Designed for energy-sensitive applications, the MCU offers multiple power-saving modes, including a deep sleep mode to ensure minimal power consumption during idle periods.
  • Peripherals: A rich set of peripherals such as SPI, I2C, UART, ADC, and GPIOs provides the versatility needed to interface with a wide range of external components.
  • Package: Available in a 48-pin QFN package, it is compact and suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The STM32W108CZU74TR MCU is designed to address the needs of a variety of wireless applications. Its robust integrated features make it an excellent choice for:

  • Smart home devices and automation systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Remote control applications
  • Healthcare and medical equipment

With its combination of power efficiency, processing capability, and wireless functionality, the STM32W108CZU74TR from STMicroelectronics stands as a versatile and reliable MCU solution for designers looking to integrate advanced wireless capabilities into their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess