Products specifications Report Issue?

Actuator Length 4 mm
Actuator Material Acetal, Polyoxymethylene
Contact Current Rating 250 mA
Contact Material Silver
Contact Plating Silver
Contact Resistance 30 mΩ
Contact Style Shorting
Current Rating 300 mA
Depth 6.1 mm
Flammability Rating UL94 HB
Lead Free Lead Free
Length 18.01114 mm
Max Current Rating 250 mA
Max Operating Temperature 60 °C
Max Voltage Rating (AC) 125 V
Mechanical Life 10 kcycles
Min Operating Temperature -10 °C
Mount Through Hole
Number of Positions 4
Orientation Vertical
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Schedule B 8536509050
Switch Travel 2.5 mm
Tail Length 2.4892 mm
Termination PC Pins, SMD/SMT
Throw Configuration SP4T
Type Switch
Voltage Rating (AC) 125 V
Width 6.1 mm
Win Source Part Number 1114925-STS1400PC04
Categories Slide Switches
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STS1400PC04 CAD Model

Description

The TE Connectivity STS1400PC04 is a 4-position slide switch with PC pins and SMD/SMT termination.

  • Contact Material: Silver
  • Current Rating: 300 mA
  • Mechanical Life: 10 kcycles
  • Contact Resistance: 30 mΩ
  • Contact Current Rating: 250 mA
  • Switch Travel: 2.5 mm
  • Actuator Length: 4 mm
  • Mounting: Through Hole
  • Lead-Free: Yes
  • Temperature Range: -10 °C to 60 °C
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Alternative Part: 1825161-2

You May Also Be Interested in

C&K Components
SWITCH SLIDE / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK12D10G2ENS
C&K Components
SWITCH SLIDE / Slide Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK22D01SG2NS
C&K Components
SWITCH SLIDE / Slide Switch SP4T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK14D01G6L
C&K Components
SWITCH SLIDE SPST-NO 6A 125V / Slide Switch SPST-NO Panel Mount
Need more? Email Us
ECAD model for S111032SS03QE
C&K Components
SWITCH SLIDE 4P4T 300MA 30V / Slide Switch 4P4T Through Hole
Lowest to $2.4169
ECAD model for SS-44D04-G 4
C&K Components
SWITCH SLIDE / Slide Switch DP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK23E01G9
C&K Components
SWITCH SLIDE / Slide Switch DP4T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK24D28G6NS
C&K Components
SWITCH SLIDE / Slide Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK22H04G7NS
C&K Components
SWITCH SLIDE / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK12H08G2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention