EN
  • EN
  • DE

STM32MP157A-EV1

Part No STM32MP157A-EV1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32MP1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A7, Cortex®-M4
Operating System Linux
Utilized IC / Part STM32MP157A
Mounting Type Fixed
Contents Board(s), LCD
Interconnect System Raspberry Pi HAT (40 pin)
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
Other Names 497-19039,497-STM32MP157A-EV1,-1138-STM32MP157A-EV1,497-19039
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5D002A1
HTSUS 8471.50.0150
Win Source Part Number 1283944-STM32MP157A-EV1
Ultra Librarian 3D Model Ultra Librarian STM32MP157A-EV1 CAD Model

Description

STM32MP157A-EV1 Evaluation Board

The STM32MP157A-EV1 from STMicroelectronics is a highly capable evaluation board that serves as a comprehensive platform for the development and testing of applications using the STM32MP157A microprocessor. This microprocessor is part of the STM32 family, which is renowned for its high performance, ARM® Cortex®-A7 dual cores, and Cortex-M4 core architecture, making it ideal for a wide range of industrial, consumer, and medical applications.

The evaluation board is designed to provide developers with a flexible environment to explore the features and capabilities of the STM32MP157A. It is equipped with a rich set of peripherals and connectivity options that facilitate the development of complex and sophisticated applications. The board includes an extensive range of hardware features such as an Ethernet port, multiple USB ports, audio input and output, an LCD display interface, and more.

One of the key advantages of the STM32MP157A-EV1 is its support for a variety of external devices through its comprehensive set of I/Os and expandability options. This includes support for camera interfaces, microSD card, Wi-Fi and Bluetooth modules, and numerous GPIOs. Additionally, the board comes with a range of software tools and stacks that are fully tested and validated, which helps to expedite the development process.

For developers looking to jump-start their projects, the STM32MP157A-EV1 evaluation board is an invaluable tool. It is designed to provide a seamless development experience, from the initial prototyping phase to the final stages of production. The board also enables developers to leverage the STM32 ecosystem, which includes a vast array of software tools, libraries, and community support, further easing the development process.

Overall, the STM32MP157A-EV1 is a powerful and versatile evaluation board that is perfect for developers who require a robust platform to bring their innovative ideas to life. Whether you are working on IoT devices, smart home applications, or complex industrial control systems, the STM32MP157A-EV1 provides the performance and flexibility needed to create cutting-edge products.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess