EN
  • EN
  • DE

MEC1653-TN

Part No MEC1653-TN
Manufacturer Microchip Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1508+
Reference case BGA
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 711185-MEC1653-TN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MEC1653-TN CAD Model

Description

The MEC1653-TN is a cutting-edge embedded controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is specifically tailored for power management tasks within complex digital systems, offering a robust set of features that cater to a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Advanced RISC Architecture: At the heart of the MEC1653-TN lies a sophisticated Reduced Instruction Set Computing (RISC) processor core, which provides high performance with low power consumption, making it ideal for battery-operated devices.
  • Integrated Power Management: The device is equipped with a comprehensive power management unit that supports multiple power states, helping to reduce the overall power footprint of the host system.
  • Flexible Input/Output Options: A variety of I/O interfaces, including SPI, I2C, and UART, are available on the MEC1653-TN, allowing for seamless integration with other components and peripherals.
  • Enhanced Security Features: Security is a top priority, and the MEC1653-TN includes features like a hardware random number generator and cryptographic accelerators to ensure data protection and secure communication.
  • Robust Environmental Tolerance: Designed to withstand harsh conditions, the device operates reliably across a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility of the MEC1653-TN allows it to be employed in a diverse set of applications. It is particularly well-suited for managing power in laptops and other portable devices, where efficient power usage is critical. Additionally, its robustness and secure communication capabilities make it an excellent choice for automotive control systems, industrial automation, and IoT devices that require reliable operation under varying conditions.

Technical Support and Documentation

Microchip Technology provides extensive technical support for the MEC1653-TN, including detailed datasheets, application notes, and design guides. Customers can also access a wealth of resources through Microchip's online support portal, which offers software tools, firmware libraries, and a community forum for collaborative troubleshooting and knowledge sharing.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3853 $50.0890
320+ $0.3162 $101.1840
490+ $0.3063 $150.0870
675+ $0.2964 $200.0700
875+ $0.2866 $250.7750
1,170+ $0.2569 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess