Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number 89840
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1263203-SY89840UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89840UMG CAD Model

Description

Microchip Technology SY89840UMG

The SY89840UMG from Microchip Technology is a state-of-the-art precision timing logic device designed for high-speed applications. As a member of Microchip's precision logic family, this product is engineered to deliver exceptional performance in signal processing and timing management, which is critical in advanced electronic systems.

At the heart of the SY89840UMG is a high-speed 2.5GHz differential 4x2 crosspoint switch. This key feature allows the device to route high-speed signals with minimal signal degradation, making it an ideal choice for applications that require fast and accurate data transfer, such as networking, telecommunications, and data centers.

The device offers low jitter characteristics and a wide range of programmable features. These include programmable output swing and input equalization, which ensure that the device can be tuned to match specific system requirements, thereby optimizing performance and reducing signal integrity issues.

The SY89840UMG operates with a single +2.5V or +3.3V power supply, providing flexibility in various design scenarios. Its power-efficient design is conducive to creating systems that are not only fast but also energy-conscious, aligning with the growing demand for green technology solutions.

Housed in a compact 32-pin MLF® (Micro Leadframe Package) with a footprint of just 5x5mm, the SY89840UMG is designed for space-constrained applications. The small package does not compromise on the device's ability to handle high-speed signals, making it a versatile solution for both compact and complex electronic systems.

In summary, the SY89840UMG from Microchip Technology is a robust and versatile crosspoint switch that offers exceptional performance for high-speed signal routing. With its advanced features, low power consumption, and compact size, it stands out as a superior choice for designers looking to enhance the speed and integrity of their digital communications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-SO
Lowest to $0.7765
ECAD model for 74CBTLV3253D,118
ON Semiconductor
IC BUS SWITCH 1 X 1:1 8-UDFN
Need more? Email Us
ECAD model for 7WB3306MUTAG
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-XSON
Need more? Email Us
ECAD model for 74LVC1G19GN,132
Nexperia USA Inc.
IC DATA SELECT/MUX 2X4:1 16-SSOP
Need more? Email Us
ECAD model for 74HC253DB,118
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74AUP1G158GN,132
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 8-XQFN
Need more? Email Us
ECAD model for 74AUP2G157GM,125
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ECAD model for 74HC251N,652
Toshiba Semiconductor and Storage
IC BUS SWITCH 1 X 1:1 8-SSOP
Need more? Email Us
ECAD model for TC7WB126FK(TE85L,F
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G157GF,132

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention