EN
  • EN
  • DE

STM32MP153AAC3T

Part No STM32MP153AAC3T
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM DUAL CORTEX-A7 650  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (12x12)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261844-STM32MP153AAC3T
Ultra Librarian 3D Model Ultra Librarian STM32MP153AAC3T CAD Model

Description

STM32MP153AAC3T Microprocessor Overview

The STM32MP153AAC3T is a highly capable microprocessor from STMicroelectronics, designed to cater to the demanding needs of various industrial, consumer, and medical applications. This processor is part of the STM32 family, which is renowned for its high performance, rich set of peripherals, and low-power operation.

At the heart of the STM32MP153AAC3T is a dual-core configuration, featuring an Arm® Cortex®-A7 core running at up to 800 MHz, and a Cortex®-M4 core with a frequency of up to 209 MHz. This dual-core architecture enables the processor to handle complex tasks with efficiency and provides the flexibility to manage real-time operations alongside application processing.

Key Features

  • Integrated Security: The STM32MP153AAC3T comes with a comprehensive set of security features, including a TrustZone for Arm®v7-M, cryptographic acceleration, secure boot, and secure firmware update capabilities.
  • Rich Connectivity: This microprocessor offers a wide range of connectivity options, such as Gigabit Ethernet, multiple USB 2.0 ports, CAN FD, and camera interfaces, enabling it to handle various communication protocols and multimedia requirements.
  • Flexible Memory Options: It supports numerous external memory interfaces, including DDR3L, LPDDR2, LPDDR3, and NOR, NAND, and SLC NAND memories, providing designers with the flexibility to choose the optimal memory solution for their application.
  • Robust Power Management: The STM32MP153AAC3T includes a power management integrated circuit (PMIC), which ensures efficient power regulation and contributes to the overall low-power profile of the system.

Applications

With its powerful processing capabilities and extensive feature set, the STM32MP153AAC3T is well-suited for a wide range of applications. These include industrial control systems, human-machine interfaces (HMIs), Internet of Things (IoT) devices, smart home controllers, and medical equipment. Its ability to handle high-speed data processing and real-time tasks makes it an excellent choice for advanced embedded systems.

You May Also Be Interested in

Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess