Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh K5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1050V
Current - Continuous Drain (Id) @ 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 12.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 210pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 85W (Tc)
Rds On (Maximum) @ Id, Vgs 3.5 Ohm @ 1.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 1261759-STP5N105K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5N105K5 CAD Model

Description

STP5N105K5 - STMicroelectronics N-Channel MOSFET

The STP5N105K5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed to address the needs of a wide range of applications, including switch-mode power supplies, motor control, and high-efficiency converters. With its advanced technology, the STP5N105K5 offers excellent on-state resistance and switching performance, which translates to higher efficiency and reliability in electronic circuits.

Key Features

  • High Breakdown Voltage: With a drain-source voltage (V<sub>DS) of 1050V, the STP5N105K5 is suitable for high-voltage applications, providing a wide safety margin in operation.
  • Low On-Resistance: The device boasts an on-resistance (R<sub>DS(on)) of 1.4 Ohms, which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: It can handle continuous drain current (I<sub>D) up to 4.4A, making it capable of driving significant loads.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET enable efficient operation at high frequencies, which is beneficial for modern power conversion systems.
  • Low Gate Charge: A low gate charge (Q<sub>g) reduces the power required to switch the device, further improving the efficiency of the system.

Applications

The STP5N105K5 is versatile and can be used in a variety of applications. Some common uses include:

  • LED Lighting Drivers
  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Inverters for Renewable Energy Sources

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STP5N105K5 is no exception, as it is manufactured using robust and mature process technology. It is designed to withstand harsh operating conditions and provide a long operational lifespan, making it a reliable choice for critical applications.

For detailed specifications, technical documentation, and application support, customers can visit the official STMicroelectronics website or contact authorized distributors.

You May Also Be Interested in

STMicroelectronics
Zener-protected
Lowest to $14.6233
ECAD model for STW40N95K5
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
Rohm Semiconductor
10V Drive Nch MOS FET
Lowest to $6.9260
ECAD model for RDX050N50
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.9888
ECAD model for NVDD5894NLT4G
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Lowest to $0.5999
ECAD model for BSC0504NSI
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9248 $59.2480
24+ $4.8614 $116.6736
36+ $4.7095 $169.5420
50+ $4.5575 $227.8750
64+ $4.4056 $281.9584
86+ $3.9499 $339.6914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,618 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention