EN
  • EN
  • DE

M50LPW040K1

Part No M50LPW040K1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306954-M50LPW040K1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M50LPW040K1 CAD Model

Description

Product Overview: M50LPW040K1 from STMicroelectronics

The M50LPW040K1 is a high-performance, low-power 4 Mbit (4Mb) Flash memory device from STMicroelectronics, renowned for its reliability and versatility in a wide range of applications. This non-volatile memory product is designed to meet the rigorous demands of modern electronic systems, providing a robust storage solution for firmware and data that requires frequent updates.

Key Features

  • Memory Size: The device offers 4 Mbit of Flash memory, ideal for storing boot code, operating systems, or application code in embedded systems.
  • Organization: It is organized as 512K x 8 bits, which allows for efficient data management and access.
  • Operating Voltage: The M50LPW040K1 operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Access Time: With fast access times, this Flash memory ensures high-speed read operations, crucial for performance-critical applications.
  • Programming: The device supports byte and page programming, offering flexibility and convenience in updating memory contents.
  • Endurance: High cycling endurance and data retention are guaranteed, with the capability to withstand a significant number of program and erase cycles.
  • Security: It comes with security features that enable the protection of stored data, preventing unauthorized access and modifications.
  • Temperature Range: The product is designed to operate over an industrial temperature range, ensuring reliability under various environmental conditions.

Applications

The M50LPW040K1 Flash memory is suited for a diverse array of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Telecommunications equipment
  • Networking hardware
  • Consumer electronics

With its combination of performance, power efficiency, and storage capacity, the M50LPW040K1 from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable Flash memory solution to integrate into their products.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess