EN
  • EN
  • DE

STM32L486VGT3

Part No STM32L486VGT3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32
Standard Package 540
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262222-STM32L486VGT3
Ultra Librarian 3D Model Ultra Librarian STM32L486VGT3 CAD Model

Description

STM32L486VGT3 Microcontroller by STMicroelectronics

The STM32L486VGT3 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32L4 series, which is renowned for its perfect blend of power efficiency and performance. This particular MCU is designed to operate in demanding conditions while maintaining low power consumption, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and IoT solutions.

At the heart of the STM32L486VGT3 is a high-performance ARM Cortex-M4 core with a floating-point unit (FPU) which operates at frequencies up to 80 MHz. The core also includes DSP instructions and a memory protection unit (MPU) that enhances application security. The device features a rich set of peripherals and a flexible memory architecture with up to 1 Mbyte of Flash memory and 128 Kbytes of SRAM.

One of the standout features of the STM32L486VGT3 is its energy efficiency, which is achieved through various low-power modes, including stop, standby, and shutdown modes. Additionally, the device boasts several power-saving innovations such as batch acquisition mode (BAM), which allows for further reduction in power consumption when performing data acquisitions.

The MCU comes with a comprehensive set of integrated peripherals, including:

  • Multiple 16 and 32-bit timers
  • Up to 24 capacitive sensing channels for touchkey, linear and rotary touch sensors
  • Rich connectivity with USB OTG, UART, SPI, I2C, and CAN interfaces
  • 12-bit ADC with 5 MSPS and up to 16 channels
  • 12-bit DACs, operational amplifiers, and ultra-low-power comparators

Security is a top priority for modern MCUs, and the STM32L486VGT3 includes features such as a hardware random number generator and a CRC calculation unit to ensure data integrity. It also supports secure boot and full hardware encryption, including AES 128/256-bit key hardware acceleration.

Developers can leverage the extensive STM32 ecosystem, which includes a wide array of development tools, software libraries, and community support, to reduce development time and cost. The STM32L486VGT3 is available in a 100-pin LQFP package, ensuring compatibility with various board designs and easy integration into existing projects.

Overall, the STM32L486VGT3 from STMicroelectronics is a powerful and reliable microcontroller that delivers a remarkable balance of performance, power efficiency, and advanced features, making it an excellent choice for sophisticated and power-conscious applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess