EN
  • EN
  • DE

STM32L471RET6TR

Part No STM32L471RET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32L471
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 497-STM32L471RET6TR
Standard Package 1,000
Win Source Part Number 1321970-STM32L471RET6TR
Ultra Librarian 3D Model Ultra Librarian STM32L471RET6TR CAD Model

Description

STM32L471RET6TR Microcontroller

The STM32L471RET6TR is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance, energy efficiency, and versatility. This device is part of the STM32L4 series, which is designed to strike an ideal balance between power consumption and processing capability, making it suitable for a wide range of applications, from IoT devices to industrial control systems.

At the heart of the STM32L471RET6TR is a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), running at frequencies of up to 80 MHz. The FPU provides the computational power necessary for complex algorithms and data processing, which is essential for applications requiring intense mathematical operations such as DSP tasks and real-time analytics.

This microcontroller is equipped with 512 KB of Flash memory and 128 KB of SRAM, ensuring ample space for application code and data storage. Its robust memory architecture is designed to facilitate efficient code execution and quick data access, contributing to the system's overall responsiveness and performance.

With a rich set of peripherals, the STM32L471RET6TR offers multiple connectivity options, including I2C, SPI, USART, and USB interfaces, enabling seamless integration with other components and systems. Additionally, it features several analog peripherals like 12-bit ADCs, DACs, and ultra-low-power comparators, making it an excellent choice for sensor interfacing and analog signal processing.

The device's power management capabilities are particularly noteworthy. It incorporates multiple low-power modes, which enable significant energy savings, making it ideal for battery-operated devices. The STM32L471RET6TR's dynamic voltage scaling feature allows the operating voltage to be adjusted according to the performance requirements, further optimizing power consumption.

For security-conscious applications, the STM32L471RET6TR provides hardware-based security features such as a true random number generator and memory protection units, helping to safeguard sensitive data and prevent unauthorized access.

In summary, the STM32L471RET6TR from STMicroelectronics is a powerful and flexible microcontroller that offers a perfect solution for designers looking to develop energy-efficient, high-performance embedded systems. Its extensive feature set and low-power operation make it a smart choice for a broad array of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4110 $51.1650
32+ $3.1951 $102.2432
49+ $3.0871 $151.2679
70+ $2.8713 $200.9910
91+ $2.7633 $251.4603
113+ $2.6554 $300.0602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,660 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess