EN
  • EN
  • DE

STM8AF5288TDX

Part No STM8AF5288TDX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1103493-STM8AF5288TDX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8AF5288TDX CAD Model

Description

STM8AF5288TDX Microcontroller from STMicroelectronics

The STM8AF5288TDX is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for automotive and industrial applications. This advanced MCU is part of the STM8A series, which is renowned for integrating state-of-the-art features and providing robust solutions for sophisticated control systems.

Key Features

  • Core: The STM8AF5288TDX is built around a high-performance STM8A core, operating at up to 16 MHz frequencies, which ensures swift and efficient processing capabilities suitable for a wide range of demanding applications.
  • Memory: Equipped with 128 KB of Flash memory, this MCU provides ample space for complex program code and data storage. It also includes 2 KB of RAM and 4 KB of EEPROM, which is ideal for non-volatile data storage requirements.
  • I/O Ports: This device comes with a rich set of I/O options, including 68 I/O pins, which provide the flexibility needed to interface with various peripherals and sensors.
  • Advanced Peripherals: A multitude of integrated peripherals enhance the functionality of this MCU, such as multiple 16-bit timers, communication interfaces like UART, SPI, and I2C, as well as 10-bit ADCs for analog signal processing.
  • Automotive-Qualified: The STM8AF5288TDX is designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance under extreme conditions.
  • Operating Voltage: It operates within a range of 2.95 to 5.5 volts, accommodating various power supply designs and ensuring power efficiency.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to 125°C, making it suitable for harsh environments.

Applications

The STM8AF5288TDX is ideally suited for a variety of applications, particularly in the automotive sector, including engine management, body control modules, and advanced driver assistance systems. Its robustness and feature set also make it a preferred choice for industrial control systems, home automation, and other embedded systems that require high reliability and performance.

Conclusion

With its combination of performance, memory capacity, and rich peripheral set, the STM8AF5288TDX from STMicroelectronics stands out as a powerful and versatile microcontroller that can drive innovation in both the automotive and industrial sectors. Its commitment to quality and reliability ensures that it can meet the demands of the most challenging environments and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3636 $51.5452
17+ $6.0420 $102.7140
26+ $5.8532 $152.1832
36+ $5.6644 $203.9184
46+ $5.4755 $251.8730
62+ $4.9091 $304.3642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess