EN
  • EN
  • DE

STM32L151CBT6TR

Part No STM32L151CBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L1
Package Reel - TR
Number of I/O 37
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32L151CBT6TR-ND, 497-17516-6, 497-17516-1, 497-17516-2
Quantity per package 2400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852465-STM32L151CBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L151CBT6TR CAD Model

Description

STM32L151CBT6TR Microcontroller from STMicroelectronics

The STM32L151CBT6TR is a cutting-edge microcontroller unit (MCU) brought to you by STMicroelectronics, a leader in semiconductor solutions. This product belongs to the STM32L1 series, which is renowned for its ultra-low-power consumption and high performance, making it an ideal choice for energy-sensitive applications.

At the heart of the STM32L151CBT6TR is an ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz. This 32-bit processor ensures efficient data handling and powerful computing capabilities, suitable for a wide range of applications from industrial control systems to medical devices. The MCU boasts a memory configuration of 128 KB of Flash memory and 16 KB of RAM, providing ample space for complex programs and data storage.

The STM32L151CBT6TR is designed with versatility in mind, featuring a rich set of peripherals that include multiple communication interfaces such as I2C, SPI, and USART, which allow for easy integration into various system designs. It also offers a USB 2.0 full-speed interface for connectivity with external devices and for ensuring swift data transfers.

One of the standout features of this MCU is its ultra-low-power consumption. It operates in several energy-saving modes, including a low-power run mode, low-power sleep mode, and an ultra-low-power stop mode, which significantly extends battery life in portable devices. Additionally, the STM32L151CBT6TR includes a real-time clock and an independent watchdog, enhancing the reliability of time-sensitive applications and system safety.

The package type for this MCU is LQFP-48 (Low-profile Quad Flat Package), which is known for its compact footprint and ease of mounting on printed circuit boards. The STM32L151CBT6TR also comes with an integrated analog-to-digital converter (ADC) and digital-to-analog converter (DAC), further expanding its application scope in sensor interfacing and control systems.

In summary, the STM32L151CBT6TR from STMicroelectronics is a feature-rich and energy-efficient microcontroller that is well-suited for a wide array of applications requiring low power consumption, robust performance, and flexible connectivity options. Its comprehensive set of features ensures that designers can meet the demands of modern electronic systems while maintaining optimal power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0818 $50.4090
13+ $8.2723 $107.5399
19+ $8.0138 $152.2622
26+ $7.7553 $201.6378
34+ $7.4968 $254.8912
45+ $6.7212 $302.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,763 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess