EN
  • EN
  • DE

MIC58P42BWM

Part No MIC58P42BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Serial-Input Protected Latched Driver | IC DRVR LATCH 8BIT SER IN 18SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 4.5V ~ 15V
Current - Output (Maximum) 500mA
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOP (Wide)
Family Part Number MIC58P42
Manufacturer Pack Quantity 41
MSL Level 1 (Unlimited)
Win Source Part Number 1223232-MIC58P42BWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC58P42BWM CAD Model

Description

Introducing the MIC58P42BWM from Microchip Technology

The MIC58P42BWM is a state-of-the-art programmable logic device (PLD) designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the company's extensive portfolio of high-performance integrated circuits that cater to a wide range of applications across various industries.

The MIC58P42BWM is built to provide a high level of programmability, allowing engineers and designers to tailor its functions to meet their specific application requirements. This flexibility makes it an ideal choice for a variety of applications, including but not limited to, automotive systems, consumer electronics, industrial automation, and telecommunication infrastructure.

Key Features of MIC58P42BWM:

  • High-Speed Operation: This device is optimized for fast operations, ensuring that your applications run smoothly and efficiently.
  • Low Power Consumption: Energy efficiency is at the core of the MIC58P42BWM design, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Robust Programmability: With its programmable logic, the MIC58P42BWM offers a versatile solution that can be adapted to a wide range of tasks, providing both flexibility and cost-effectiveness.
  • Compact Form Factor: The device comes in a compact package, making it easy to integrate into systems where space is at a premium.

The MIC58P42BWM also boasts a durable construction that ensures reliability and longevity, even in harsh operating environments. Its robustness is backed by Microchip Technology's commitment to quality and performance, ensuring that you receive a product that not only meets but exceeds industry standards.

Whether you're developing advanced consumer electronics, automotive systems, or complex industrial machinery, the MIC58P42BWM offers the performance, programmability, and reliability you need to bring your innovative ideas to life. Trust in Microchip Technology to provide you with a PLD that is both powerful and easy to use, paving the way for a new era of electronic design and application.

For more information on the MIC58P42BWM, including detailed specifications, application notes, and supporting documentation, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess