Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name STM32L073
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17506-6, 497-17506-1, STM32L073CZT6-ND, 497-17506-2, 497-17506-2INACTIVE, 497-17506, 497-17506-6-ND, 497-17506-6INACTIVE, 497-17506-2-ND, 497-17506-1-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898212-STM32L073CZT6
Ultra Librarian 3D Model Ultra Librarian STM32L073CZT6 CAD Model

Description

Overview of STM32L073CZT6 Microcontroller

The STM32L073CZT6 is a high-performance microcontroller belonging to the ultra-low-power STM32L0 series from STMicroelectronics. It is built on an Arm® Cortex®-M0+ core and is designed for flexible use across a range of applications, particularly those prioritizing energy efficiency, such as IoT devices, sensor hubs, and smart meters.

Key Features

  • Core: Arm® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes equipped with 192 KB of Flash memory and 20 KB of RAM, providing ample space for complex applications and software stacks.
  • Energy Efficiency: The STM32L073CZT6 features multiple low-power modes, including a 0.27 µA Stop mode and a 0.4 µA Standby mode, ensuring minimal power consumption during idle periods.
  • Rich Connectivity: Offers a variety of peripherals for connectivity, including I2C, SPI, USART, and USB interfaces, as well as a multitude of GPIOs.
  • ADC and DAC: Features a 12-bit Analog-to-Digital Converter with hardware oversampling and a 12-bit Digital-to-Analog Converter for interfacing with analog sensors and actuators.
  • Timers: Includes multiple timers, including a real-time clock, as well as advanced-control and general-purpose timers.

Applications

Due to its low-power consumption and robust feature set, the STM32L073CZT6 is ideal for a wide range of applications, including:

  • Environmental sensors and smart agriculture
  • Wearable devices and fitness trackers
  • Smart metering and utility monitoring
  • Industrial controls and automation
  • Home automation and smart home devices
  • Medical devices and healthcare systems

Package and Quality

The microcontroller is packaged in a 48-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while allowing for easy integration into PCB designs. STMicroelectronics also ensures high quality and reliability, with rigorous testing and adherence to industry standards.

In conclusion, the STM32L073CZT6 is a versatile and efficient microcontroller that provides a balanced combination of performance, power consumption, and peripheral integration, making it a top choice for designers looking to create advanced, low-power electronic products.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to €6.4804
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to €39.8382
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to €22.1906
ECAD model for PIC24HJ32GP304-I/PT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €7.4881 €52.4167
15+ €6.1441 €92.1617
23+ €5.9521 €136.8972
32+ €5.7601 €184.3225
41+ €5.5681 €228.2923
55+ €4.9921 €274.5654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,463 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention