Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Open Drain
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142549-LTC1232IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1232IS8#PBF CAD Model

Description

LTC1232IS8#PBF Microprocessor Supervisory Circuit

The LTC1232IS8#PBF is a sophisticated microprocessor supervisory circuit designed and manufactured by Linear Technology, a brand known for its high-quality and reliable electronic components. This device is specifically engineered to monitor the power supplies in microprocessor and digital systems, providing a crucial safeguard against system failures due to unstable or failing power conditions.

Encased in an 8-lead SOIC package, the LTC1232IS8#PBF offers a compact solution for a wide range of applications, including computers, controllers, and intelligent instruments. Its primary function is to ensure that the microprocessor always starts up in a known state. It achieves this by monitoring the power supply voltage and providing a reset signal to the microprocessor during power-up, power-down, and brownout conditions.

Key features of the LTC1232IS8#PBF include:

  • Automatic Reset Generation: Upon detection of out-of-tolerance power supply conditions, the device generates a reset pulse to the microprocessor. This pulse continues until the power supply returns to a stable condition, ensuring the system restarts correctly.
  • Power Failure Warning: The device provides an early warning of impending power failure, allowing the system to execute shutdown procedures before an actual power loss occurs.
  • Low Power Consumption: With its low supply current, the LTC1232IS8#PBF is suitable for power-sensitive applications, helping to prolong battery life in portable devices.
  • Adjustable Reset and Watchdog Timeout Periods: The circuit includes an onboard watchdog timer with a selectable timeout period, which can be adjusted to match specific system requirements.
  • Guaranteed RESET Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, providing reliable operation even during low voltage conditions.

The LTC1232IS8#PBF is designed to work with a wide range of supply voltages and is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. Its robust feature set ensures that your system maintains its integrity and reliability, even in the face of unpredictable power supply issues.

Integrating the LTC1232IS8#PBF into your design will provide an additional layer of protection, ensuring that your microprocessor-based systems operate smoothly and consistently, regardless of the challenges posed by their power supply.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to €0.5274
ECAD model for S-80836CNMC-B8VT2U
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to €0.7687
ECAD model for MIC803-44D2VC3-TR
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to €0.4620
ECAD model for MIC812SUY-TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €10.4996 €62.9978
14+ €8.6154 €120.6158
22+ €8.3464 €183.6216
30+ €8.0762 €242.2856
38+ €7.8071 €296.6705
51+ €7.0001 €357.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention