Products specifications Report Issue?

Win Source Part Number 1228548-PRF21085
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRF21085 CAD Model

Description

The PRF21085 is a custom part that is popular in the market from Freescale Semiconductor - NXP.

  • Popularity: medium popularity
  • Supply and Demand: limited supply and demand status

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
ECAD model for RT8420GSP(Z00)
Texas Instruments
Standalone 1-cell 800-mA linear battery charger in a WCSP package 6-DSBGA -40 to 85
Need more? Email Us
ECAD model for PQ25175YBGT
Nisshinbo Micro Devices Inc.
IC REG LINEAR -9V 100MA SC88A / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SC-88A
Need more? Email Us
ECAD model for NJM2828F3-09-TE1
Pericom
Need more? Email Us
ECAD model for P15C3125Q
Peregrine Semiconductor
new, original packaged
Need more? Email Us
ECAD model for PE4140-52
Ricoh
Need more? Email Us
ECAD model for R1230D181B-TR-FA
Toshiba Semiconductor and Storage
PNP Transist Array -50V S-mini
Lowest to $0.2923
ECAD model for RN2408LXGF(T
Samwha
Aluminium Electrolytic Capacitor D16x31, 5mm P7, 5 105°C
Need more? Email Us
ECAD model for RD1H228M1631MPA
Renesas Electronics America
Need more? Email Us
ECAD model for RJK0319JPB-01-J0

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention