The MAX802MESA+ from Maxim Integrated is a highly reliable and precise supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within safe operating limits, thereby preventing potential damage due to unpredictable power fluctuations or system brownouts.
Key Features
- Voltage Monitoring: This device is capable of monitoring a +5V power supply, ensuring that the voltage remains within specified thresholds for optimal system performance.
- Reset Output: The MAX802MESA+ generates a reset signal whenever the monitored voltage falls out of the acceptable range. This reset signal ensures that the system can recover from power irregularities in a controlled manner.
- Manual Reset Capability: A manual reset feature allows for a system reset to be triggered with an external input, providing additional control for system maintenance or troubleshooting.
- Low Power Consumption: Designed for efficiency, it operates with minimal power consumption, making it suitable for battery-operated systems.
- Compact Package: The device comes in a small 8-pin SOIC package, allowing for easy integration into a variety of system designs without requiring significant board space.
Applications
The MAX802MESA+ is versatile and can be used in a wide range of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Devices
- Communication Systems
- Industrial Equipment
Technical Specifications
Parameter
Value
Supply Voltage Range
4.5V to 5.5V
Reset Threshold Voltage
Typically 4.63V (Adjustable)
Operating Temperature
-40°C to +85°C
Package Type
8-SOIC
Overall, the MAX802MESA+ is a robust and essential component for any system requiring reliable voltage monitoring and reset functions, ensuring that your electronics maintain optimal performance and stability under a variety of conditions.