EN
  • EN
  • DE

STM32L011G4U6

Part No STM32L011G4U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)
Manufacturer STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-UFQFN
Case / Package 28-UFQFPN (4x4)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17479, STM32L011G4U6-ND
Quantity per package 2940
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844337-STM32L011G4U6
Ultra Librarian 3D Model Ultra Librarian STM32L011G4U6 CAD Model

Description

Product Overview: STM32L011G4U6 Microcontroller

The STM32L011G4U6 is a cutting-edge microcontroller from STMicroelectronics, designed to offer a perfect blend of energy efficiency and performance. This ultra-low-power device is part of the STM32L0 series, which is renowned for its exceptional power-saving capabilities, making it an ideal choice for battery-operated applications and energy-sensitive projects.

At the heart of the STM32L011G4U6 lies a powerful 32-bit ARM® Cortex®-M0+ core, running at up to 32 MHz. This core provides the computational power necessary to handle complex tasks and algorithms. The microcontroller comes with 16 Kbytes of Flash memory and 2 Kbytes of RAM, offering ample storage for code and data. Moreover, it includes a variety of peripherals that enhance its functionality and ease of use.

The device's rich set of peripherals includes multiple communication interfaces such as I2C, USART, and SPI, which facilitate seamless connectivity with other devices and sensors. It also boasts several 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a DAC channel, enabling precise control and measurement capabilities in embedded systems.

The STM32L011G4U6 operates across a wide voltage range from 1.65V to 3.6V, ensuring compatibility with various power sources and systems. Its temperature range from -40°C to 85°C guarantees reliable performance under extreme conditions.

STMicroelectronics has integrated safety features into the STM32L011G4U6, such as a real-time clock, watchdog timers, and a brown-out reset. These features contribute to the overall system reliability, making it suitable for safety-critical applications.

For developers, ST provides comprehensive development tools, including the STM32Cube ecosystem, which offers software libraries and hardware support. This microcontroller is available in a 28-pin UFQFPN package, making it compact and suitable for space-constrained applications.

Whether you're designing for consumer electronics, industrial control systems, or Internet of Things (IoT) devices, the STM32L011G4U6 offers the perfect combination of power efficiency, processing capability, and robust peripheral set to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0742 $51.8550
59+ $1.7019 $100.4121
91+ $1.6487 $150.0317
126+ $1.5956 $201.0456
163+ $1.5424 $251.4112
217+ $1.3828 $300.0676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess