EN
  • EN
  • DE

STM32G474PEI6

Part No STM32G474PEI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 102
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 42x12b SAR; D/A 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1353875-STM32G474PEI6
Ultra Librarian 3D Model Ultra Librarian STM32G474PEI6 CAD Model

Description

STM32G474PEI6 Microcontroller by STMicroelectronics

The STM32G474PEI6 microcontroller is a high-performance device from STMicroelectronics, designed to cater to a wide range of applications that require an optimal balance between power efficiency and processing capability. This microcontroller is part of the STM32G4 series, which is known for its advanced digital and analog peripherals, making it ideal for applications such as motor control, power management, and industrial automation.

Core Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 170 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, providing ample space for complex applications.
  • High-Resolution Timer: The device includes a high-resolution timer, perfect for precise control in power conversion applications.

Advanced Peripherals

  • Rich Analog Peripherals: The microcontroller boasts multiple 12-bit ADCs, 2 DAC channels, and comparators, suitable for sophisticated analog signal processing.
  • Digital Peripherals: It also includes a variety of timers, USART, SPI, and I2C interfaces for comprehensive digital connectivity and timing tasks.
  • USB-C PD: With USB Type-C and Power Delivery interfaces, the STM32G474PEI6 supports modern communication standards for versatile use in consumer electronics.

Energy Efficiency and Protection

The STM32G474PEI6 is designed with energy efficiency in mind. It features multiple power-saving modes, including a Shutdown mode that reduces power consumption to a minimum. Additionally, it incorporates a range of safety features such as voltage protection, temperature sensor, and a watchdog timer to ensure reliable operation under various conditions.

Development and Debugging

For development and debugging purposes, the STM32G474PEI6 supports JTAG/SWD interfaces, providing developers with full access to the MCU for real-time debugging. The microcontroller is also supported by a comprehensive set of development tools, including the STM32Cube ecosystem, which offers software libraries and hardware abstraction layers to accelerate the development process.

In summary, the STM32G474PEI6 by STMicroelectronics is a versatile and powerful microcontroller that is well-suited for demanding applications requiring a combination of high-speed processing, advanced control features, and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess