EN
  • EN
  • DE

ST72F561K6TCS

Part No ST72F561K6TCS
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, ST7
Package Tray
Product Status Not For New Designs
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number ST72
Standard Package 1,500
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1263405-ST72F561K6TCS
Ultra Librarian 3D Model Ultra Librarian ST72F561K6TCS CAD Model

Description

The ST72F561K6TCS is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications, including automotive, industrial control systems, and consumer electronics. This MCU is part of the ST7 family, which is well-known for its reliability, performance, and flexibility.

Key Features

  • CPU: The ST72F561K6TCS boasts an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it an ideal choice for applications that require efficient operation.
  • Memory: It comes with 32K bytes of Flash program memory, ensuring a generous space for complex programs and algorithms. Additionally, it includes 1K bytes of RAM for operational data storage and 1K bytes of EEPROM for non-volatile data storage.
  • Clock Speed: The device operates at a clock speed of up to 8 MHz, providing swift execution of instructions and smooth operation of applications.
  • I/O Ports: The MCU boasts 48 programmable I/O lines divided among several ports, offering extensive interfacing capabilities with various peripherals and sensors.
  • Timers: It features three 16-bit timers, which can be used for time-critical operations, event counting, and pulse generation.
  • Communication Interfaces: The ST72F561K6TCS includes a range of communication interfaces such as SPI, SCI (UART), and I²C, allowing for versatile connectivity options with other devices and components.
  • Operating Voltage: The MCU operates within a voltage range of 4.5V to 5.5V, accommodating standard power supplies and battery operations.
  • Temperature Range: It is designed to work reliably across a wide temperature range, typically from -40°C to 85°C, making it suitable for harsh environments.

Applications

The ST72F561K6TCS is engineered for adaptability and can be used in a variety of applications. Its robust feature set makes it particularly well-suited for automotive applications such as engine control units, body control modules, and dashboard systems. In the industrial sector, it can be utilized for process control, automation systems, and robotics. Moreover, its capabilities make it a good fit for consumer products like home appliances, personal gadgets, and smart devices.

Overall, the ST72F561K6TCS from STMicroelectronics is a powerful and versatile microcontroller that provides a reliable solution for designers and engineers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess