EN
  • EN
  • DE

STM32G031K8U6

Part No STM32G031K8U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Number of I/O 30
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852682-STM32G031K8U6
Ultra Librarian 3D Model Ultra Librarian STM32G031K8U6 CAD Model

Description

The STM32G031K8U6 is a cutting-edge microcontroller from STMicroelectronics that belongs to their STM32G0 series, renowned for its energy efficiency and performance in a variety of applications. This device is based on a 32-bit ARM Cortex-M0+ core and is designed to offer a balance of power and cost-effectiveness, making it an ideal choice for a wide range of consumer, industrial, and IoT applications.

Key Features

  • CPU: 32-bit ARM Cortex-M0+ running at up to 64 MHz, providing a perfect combination of power efficiency and processing capability.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, allowing for robust application development and data storage.
  • Energy Efficiency: Features multiple power-saving modes including Stop and Standby, which help in reducing the power consumption for battery-powered applications.
  • I/Os: Offers up to 25 I/O ports with various multiplexed functions, giving designers flexibility in peripheral configuration.
  • Analog: Includes an Analog-to-Digital Converter (ADC) with 12-bit resolution, as well as an analog comparator, providing precise analog signal management.
  • Communication Interfaces: Equipped with I2C, USART, SPI, and LPUART interfaces, ensuring versatile connectivity options for peripheral devices.
  • Package: Available in an UFQFPN32 package which is suitable for space-constrained applications.
  • Temperature Range: Operates within a -40°C to 85°C temperature range, ensuring reliability across various environmental conditions.
  • Development Support: Supported by the comprehensive STM32Cube ecosystem, including software tools, firmware libraries, and hardware development kits.

Applications

The STM32G031K8U6 is versatile enough to be used in a myriad of applications such as:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Smart home automation
  • Medical and wearable devices
  • Battery-operated applications

With its robust feature set and flexible design options, the STM32G031K8U6 is a powerful microcontroller that can meet the demands of innovative electronics development.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6864 $50.5920
75+ $1.3837 $103.7775
115+ $1.3405 $154.1575
155+ $1.2973 $201.0815
200+ $1.2540 $250.8000
270+ $1.1243 $303.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess