EN
  • EN
  • DE

STM32G031F4P6

Part No STM32G031F4P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20TSSOP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 16KB (16K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 17x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number STM32
Other Names STM32G031F4P6,497-19773
Standard Package 1,480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262645-STM32G031F4P6
Ultra Librarian 3D Model Ultra Librarian STM32G031F4P6 CAD Model

Description

STM32G031F4P6 Microcontroller

The STM32G031F4P6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high-performance operation in a variety of applications. This MCU is part of the STM32G0 series, which is renowned for its energy efficiency, robust performance, and integration of advanced peripherals. The STM32G031F4P6 is based on a 32-bit Arm® Cortex®-M0+ core, operating at a frequency of up to 64 MHz, which provides a perfect balance between power consumption and processing capability.

With 16 Kbytes of Flash memory and 4 Kbytes of SRAM, the STM32G031F4P6 is equipped to handle complex tasks and algorithms, making it suitable for a range of applications such as industrial controls, consumer electronics, and Internet of Things (IoT) devices. Its memory architecture is designed for efficient code execution and data storage, ensuring reliable operation even in demanding scenarios.

The MCU features a rich set of peripherals, including multiple communication interfaces such as I2C, USART, SPI, and several 16-bit timers. This provides designers with the flexibility to interface with various sensors, actuators, and other MCUs or microprocessors. Additionally, the STM32G031F4P6 supports analog features like a 12-bit ADC, making it ideal for applications requiring precise analog signal acquisition and processing.

STMicroelectronics has also prioritized safety and reliability in the design of the STM32G031F4P6. It comes with a comprehensive set of hardware and software safety features, including CRC calculation unit, independent watchdogs, and a brown-out reset. These features ensure the system remains functional and safe even under abnormal operating conditions.

The STM32G031F4P6 is available in a TSSOP20 package, which is suitable for space-constrained applications. Its low-power design and energy-saving modes make it an excellent choice for battery-operated devices. STMicroelectronics provides extensive development support for the STM32G031F4P6, including software libraries, development boards, and a robust ecosystem, simplifying the design process and accelerating time-to-market for product developers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7922 $50.2596
44+ $2.2910 $100.8040
68+ $2.2194 $150.9192
94+ $2.1478 $201.8932
121+ $2.0762 $251.2202
162+ $1.8615 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess