EN
  • EN
  • DE

STM32F769I-DISCO

Part No STM32F769I-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DISCOVERY STM32F769 EVAL BRD  /  STM32F769 Discovery series ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F7
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Discovery
Utilized IC / Part STM32F769
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Other Names 497-16524
Standard Package 1
Win Source Part Number 1097114-STM32F769I-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32F769I-DISCO CAD Model

Description

STM32F769I-DISCO Discovery Kit

The STM32F769I-DISCO Discovery Kit from STMicroelectronics is a comprehensive development tool that enables users to easily explore the capabilities of the STM32F7 Series microcontrollers. The STM32F7 Series is known for its high performance, DSP, and FPU instructions, making it ideal for a wide range of applications.

Key Features:

  • Microcontroller: STM32F769NIH6 high-performance and DSP with FPU, ARM Cortex-M7 MCU with 2 Mbytes of Flash memory and 564 Kbytes of RAM.
  • Display: 4-inch QVGA TFT LCD with MIPI-DSI interface and capacitive touch panel.
  • Connectivity: Ethernet compliant with IEEE-802.3-2002, Wi-Fi or extensible to other communication interfaces via the daughterboard.
  • Audio: SAI audio codec, two audio line jacks, one for input and one for output, stereo speaker outputs, four ST MEMS microphones on DFSDM inputs, and one 3.5 mm audio jack.
  • On-board Memory: 128-Mbit SDRAM, 512-Mbit Quad-SPI Flash.
  • USB OTG: High-speed USB OTG (Micro-AB connector).
  • Expansion: Arduino™ Uno V3 connectors and STMod+ connectors for expansion with daughterboards.
  • On-board ST-LINK/V2-1: Debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port.
  • Comprehensive Free Software: HAL library including a variety of software examples.
  • Sensors: Gyroscope, digital microphone, and ambient light sensor.

This Discovery kit enables a wide diversity of applications, taking benefit from audio, multi-sensor support, graphics, security, video, and high-speed connectivity features. The integrated development environment (IDE) for the STM32F769I-DISCO kit includes numerous examples and demos that leverage the on-board features and peripherals, allowing for a quick start in developing applications ranging from simple to complex.

Whether you are a professional engineer, a student, or a hobbyist, the STM32F769I-DISCO Discovery Kit is an affordable and flexible way to discover the STM32F7 Series and start developing your applications with the state-of-the-art STMicroelectronics hardware.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess