Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 40mV
Data Rate 150KBd
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1060610-LTC1387ISW#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1387ISW#PBF CAD Model

Description

Linear Technology LTC1387ISW#PBF Product Overview

The LTC1387ISW#PBF is a highly versatile and efficient RS232/RS485 multiprotocol transceiver IC designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide reliable communication in industrial, networking, and data acquisition systems, where robustness and data integrity are of paramount importance.

Key Features

  • Protocols Supported: The device supports both RS232 and RS485 protocols, allowing for flexible use in a wide range of applications without the need for multiple different transceivers.
  • Operating Modes: It can operate in full-duplex RS232 mode or half-duplex RS485 mode, making it suitable for point-to-point or multi-point communication systems.
  • High Data Rates: The LTC1387ISW#PBF is capable of supporting data rates up to 120kbps in RS485 mode and up to 120kbps in RS232 mode, ensuring efficient data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low power shutdown mode that significantly reduces power usage when the transceiver is not in active operation.
  • Wide Operating Temperature: With an industrial temperature range from -40°C to 85°C, this transceiver is reliable in harsh environmental conditions.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection on the transceiver inputs and outputs, safeguarding the device against common static electricity damage.

Package and Supply Voltage

The LTC1387ISW#PBF comes in a wide-body 16-lead SOIC package, ensuring ease of integration into various circuit designs. It operates on a single 5V supply, simplifying the power design requirements for systems that use this transceiver.

Applications

Thanks to its multiprotocol capabilities and robust design, the LTC1387ISW#PBF is ideal for applications such as:

  • Industrial control systems
  • Networked devices in harsh environments
  • Data acquisition systems
  • Point of sale (POS) systems
  • Security systems

The LTC1387ISW#PBF is a testament to Linear Technology's commitment to providing high-performance, reliable communication solutions. Whether for industrial automation or data handling, this transceiver stands as a top choice for designers looking to maintain signal integrity and operational reliability in their systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $3.2598
ECAD model for MCP2542WFDT-E/SN
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.6299
ECAD model for TLE9250XSJ
Texas Instruments
IC TRANSCEIVER FULL 3/2 20TSSOP
Lowest to $4.8896
ECAD model for TRS3386EIPW
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $10.4199
ECAD model for TCAN3413DDFR
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $9.7792
ECAD model for TLE7250XLE
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for TLE7250VLE
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSON / 1/1 Transceiver Full RS485 8-VSON (3x3)
Lowest to $2.8353
ECAD model for THVD1451DRBT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4339 $58.3017
7+ $15.9458 $111.6206
10+ $15.4475 $154.4750
14+ $14.9492 $209.2888
18+ $14.4509 $260.1162
24+ $12.9559 $310.9416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,999 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention