EN
  • EN
  • DE

TMDXDVP648

Part No TMDXDVP648
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DIGITAL VID TMS320DM648 EVAL BRD / TMS320DM648 Digital Video DaVinci™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series DaVinci™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform Digital Video
Utilized IC / Part TMS320DM648
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341793-TMDXDVP648
Ultra Librarian 3D Model Ultra Librarian TMDXDVP648 CAD Model

Description

The TMDXDVP648 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and versatility across various applications. This advanced DSP is part of the TMS320 series, which is well-known for delivering efficient, real-time processing for embedded systems.

Key Features

  • High-Speed Processing: The TMDXDVP648 boasts a powerful core that can handle complex algorithms and high-level computations, making it ideal for intensive applications such as video and image processing, telecommunications, and industrial control systems.
  • Low Power Consumption: Despite its robust performance, this DSP is designed to be energy-efficient, ensuring that systems can maintain high performance without excessive power draw.
  • Advanced Peripherals: It comes equipped with a wide range of peripherals, including high-speed interfaces, which provide excellent connectivity options and facilitate easy integration into various designs.
  • Scalability: The TMDXDVP648 is designed to be scalable, allowing designers to use it in systems ranging from simple to complex without significant changes to the core architecture.
  • Software Support: Texas Instruments provides extensive software support for the TMDXDVP648, including development tools and libraries that streamline the programming process and help reduce time to market.

Applications

The versatility of the TMDXDVP648 makes it suitable for a wide range of applications. It's particularly well-suited for:

  • Advanced video and image processing systems
  • High-speed data communication equipment
  • Audio processing and voice recognition systems
  • Medical imaging and diagnostic equipment
  • Industrial control and automation systems

Why Choose TMDXDVP648?

Designers and engineers choose the TMDXDVP648 for its ability to deliver high-speed digital signal processing while maintaining low power consumption. Its comprehensive set of features, coupled with support from Texas Instruments, makes it a go-to choice for those who require a reliable and efficient DSP for their embedded systems.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess