EN
  • EN
  • DE

LTC2913CDD-1#PBF

Part No LTC2913CDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR DUAL 10-DFN / Processor Supervisor 2 Open Drain Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783096-LTC2913CDD-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2913
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2913CDD-1#PBF CAD Model

Description

The LTC2913CDD-1#PBF is a precision voltage monitor from Linear Technology, designed to ensure the reliability and stability of power systems in a variety of applications. This component is an essential tool for monitoring overvoltage and undervoltage conditions, safeguarding sensitive electronic equipment from potential damage caused by voltage fluctuations.

Key Features:

  • Wide Operating Voltage Range: The LTC2913CDD-1#PBF is capable of monitoring voltage levels from 2.5V up to 36V, making it versatile for use in a wide range of applications, from low-voltage electronics to industrial systems.
  • Adjustable Thresholds: Users can set precise overvoltage and undervoltage thresholds according to their specific needs, ensuring customized protection for their circuitry.
  • Low Quiescent Current: With its low power consumption, this voltage monitor is an excellent choice for battery-powered and energy-efficient systems.
  • Fast Response Time: The LTC2913CDD-1#PBF reacts quickly to voltage changes, providing timely responses to prevent damage to your electronics.
  • Multiple Voltage Inputs: It can monitor up to two voltage inputs simultaneously, offering flexibility and reducing the need for additional components.

Applications:

The LTC2913CDD-1#PBF is ideal for a variety of applications where voltage monitoring is critical. These include:

  • Telecommunications systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Industrial control systems
  • Data storage and servers

Package and Quality:

The LTC2913CDD-1#PBF comes in a compact, 8-lead DFN package, which allows for efficient use of PCB space. Linear Technology's commitment to high-quality manufacturing ensures that this voltage monitor meets stringent performance and reliability standards.

Conclusion:

Whether you're designing a new system or upgrading an existing one, the LTC2913CDD-1#PBF voltage monitor provides a robust solution for protecting your electronic investments. Its precision, versatility, and high-quality design make it an indispensable component for any application where voltage monitoring is a necessity.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess