Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32F746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-16792
Standard Package 1,008
Win Source Part Number 1097110-STM32F746IGK7
Ultra Librarian 3D Model Ultra Librarian STM32F746IGK7 CAD Model

Description

The STM32F746IGK7 is a high-performance microcontroller from STMicroelectronics, designed for demanding applications that require a rich set of peripherals, large memory capacity, and high CPU speed. It is part of the STM32F7 series, which is built on the ARM Cortex-M7 processor, the most powerful Cortex-M processor available, delivering a remarkable balance of power efficiency and performance.

Key Features

  • Core: ARM Cortex-M7 running at up to 216 MHz
  • Memory: 1 Mbyte of Flash memory and 320 Kbytes of SRAM
  • Graphics: Chrom-ART Acceleratorâ„¢ for enhanced graphic performance
  • Display Interface: Supports parallel and serial (MIPI-DSI) displays
  • Audio: SAI audio interface for high-fidelity audio applications
  • Connectivity: A comprehensive set of communication interfaces, including USB OTG HS, Ethernet, SPI, I2C, UART, CAN, and SDMMC
  • Advanced peripherals: Dual-mode Quad-SPI, Camera interface, LCD-TFT controller
  • Power efficiency: ART Acceleratorâ„¢, L1 cache, and smart architecture for low-power operation
  • Development support: Comprehensive development ecosystem with a wide range of development tools and software support

Applications

The STM32F746IGK7 is ideal for a range of applications, including:

  • Industrial automation and control
  • Home audio appliances
  • Automotive infotainment systems
  • High-performance embedded systems
  • Medical devices
  • Internet of Things (IoT) devices

Package and Quality

The microcontroller is available in a UFBGA176 package, providing a compact footprint for space-constrained applications. It is designed with the highest quality and reliability standards that STMicroelectronics is known for, ensuring stable and robust operation even in the most challenging environments.

With its rich feature set and powerful core, the STM32F746IGK7 is an excellent choice for designers looking for a microcontroller that can push the boundaries of their embedded system's capabilities. Its performance and versatility make it an invaluable component in creating cutting-edge products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7599 $93.5198
3+ $38.3671 $115.1013
5+ $37.1681 $185.8405
6+ $35.9691 $215.8146
8+ $34.7702 $278.1616
10+ $31.1733 $311.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,990 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention