EN
  • EN
  • DE

MPC8555CVTAJD

Part No MPC8555CVTAJD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 533MHZ 783FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 533MHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 533MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885754-MPC8555CVTAJD
Ultra Librarian 3D Model Ultra Librarian MPC8555CVTAJD CAD Model

Description

NXP MPC8555CVTAJD PowerQUICC III Processor

The NXP MPC8555CVTAJD is a highly integrated microprocessor that is part of the PowerQUICC III family, designed to meet the rigorous demands of modern embedded applications. This processor is built on Power Architecture technology, which is renowned for its high performance and efficiency, making it an ideal solution for networking, automotive, industrial, and telecommunications sectors.

At the heart of the MPC8555CVTAJD is an e500 core that can run up to 833 MHz, providing a robust computing platform for complex tasks. This core is complemented by a rich set of features that include integrated security, a DDR memory controller, and high-speed communication interfaces. The processor's security engine supports a variety of algorithms, such as DES, 3DES, AES, MD5, SHA-1, and SHA-256, ensuring secure data transactions and communications.

The integrated memory controller on the MPC8555CVTAJD supports DDR and DDR2 SDRAMs, providing flexible memory options for system designers. This feature allows for high-speed data access and storage, which is critical for applications that require quick data processing and real-time performance.

For connectivity, the processor is equipped with multiple communication interfaces such as Gigabit Ethernet, PCI, PCI-X, and RapidIO. These interfaces enable high-bandwidth data transfers and connectivity to a wide range of peripheral devices. The Gigabit Ethernet ports support fast network connections, which are essential for networking equipment and other applications that rely on quick data exchange.

Moreover, the MPC8555CVTAJD comes in a 783-pin PBGA package, which provides a compact footprint while offering enough I/O options for complex circuit designs. Its power efficiency and advanced power management features make it suitable for applications where power consumption is a concern.

In summary, the NXP MPC8555CVTAJD is a versatile and powerful processor that delivers exceptional performance and connectivity for embedded systems. Its integration of security features, memory control, and high-speed interfaces, packaged in a space-saving design, makes it an excellent choice for a wide range of applications that require reliable and efficient processing capabilities.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess