EN
  • EN
  • DE

SY88347DLEY

Part No SY88347DLEY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC POST AMP PECL 3.2GBPS 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 047446-SY88347DLEY
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian SY88347DLEY CAD Model

Description

Microchip Technology's SY88347DLEY Optical Transceiver IC

The SY88347DLEY from Microchip Technology is a high-performance, low-power optical transceiver IC designed for advanced fiber optic communication systems. This cutting-edge component is part of Microchip's extensive portfolio of networking and communication solutions, offering unparalleled reliability and efficiency for a wide range of applications.

The SY88347DLEY is engineered to deliver exceptional performance in data transmission, making it an ideal choice for applications such as high-speed networking, data centers, and telecommunications infrastructure. Its robust design ensures compatibility with various fiber optic standards, catering to the evolving demands of modern communication networks.

Key Features:

  • High Data Rate: Supports data rates up to 3.2 Gbps, facilitating rapid data transfer and communication between devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the SY88347DLEY reduces the overall power usage of systems, contributing to greener and cost-effective operations.
  • Wide Operating Temperature Range: This IC is capable of operating effectively across a broad temperature spectrum, ensuring reliability and performance stability in various environmental conditions.
  • Signal Integrity: Incorporates advanced features to maintain signal integrity, reducing the likelihood of data corruption and ensuring high-quality transmission.
  • Flexible Application: Its versatility allows for integration into an array of optical network configurations, from point-to-point links to complex, multi-node systems.

With its compact form factor, the SY88347DLEY is designed to be easily integrated into existing and new designs, minimizing the need for extensive redesigns and ensuring a seamless transition to higher performance levels. Microchip Technology's commitment to quality and innovation is evident in the SY88347DLEY, providing customers with a reliable solution for their high-speed optical communication needs.

Whether you are upgrading an existing system or developing a new one, the SY88347DLEY offers the speed, efficiency, and reliability required to stay ahead in the fast-paced world of optical communications.

You May Also Be Interested in

Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess