EN
  • EN
  • DE

STM32F745VEH6

Part No STM32F745VEH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M7
Data Bus Width 32-Bit
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 320K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Manufacturer Pack Quantity 2,088
MSL Level 3 (168 Hours)
Win Source Part Number 708500-STM32F745VEH6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F745VEH6 CAD Model

Description

STM32F745VEH6 Microcontroller Overview

The STM32F745VEH6 is a high-performance, advanced line microcontroller from STMicroelectronics that is part of their STM32F7 series. This microcontroller is based on the ARM Cortex-M7 processor with a Double Precision Floating Point Unit (FPU), which is designed to offer the best performance to cost ratio for a wide range of applications.

With a maximum CPU frequency of 216 MHz, the STM32F745VEH6 provides the computational power needed for complex and demanding applications. It features a 1MB of Flash memory and 320KB of SRAM, which are essential for storing and running applications with extensive code and data sets.

Key Features

  • Core: ARM® Cortex®-M7 with FPU and Adaptive real-time accelerator (ART Accelerator™)
  • Operating Frequency: Up to 216 MHz
  • Flash Memory: 1MB
  • SRAM: 320KB
  • Supply Voltage: 1.7 V to 3.6 V
  • Operating Temperature Range: -40°C to +105°C
  • Communication Interfaces: I2C, SPI, UART, USART, USB OTG, CAN, SAI, SDMMC, and Ethernet
  • Advanced peripherals: Graphics accelerator, Digital camera interface, and Cryptographic acceleration

Connectivity and Graphics

The STM32F745VEH6 is equipped with a range of connectivity options, including I2C, SPI, UART, USART, and CAN interfaces for communication with other devices. It also features USB OTG for device/host functionality and an Ethernet MAC for network connectivity. Additionally, the microcontroller supports advanced graphics with its Chrom-ART Accelerator™, which enhances graphic performance, and a digital camera interface, enabling the integration of imaging modules.

Security and Encryption

Security features are paramount in today's connected world, and the STM32F745VEH6 integrates hardware cryptographic acceleration to ensure data protection and secure transactions. It provides support for algorithms like AES and HASH (MD5, SHA-1), enhancing the security of your applications.

Power Efficiency

Designed with power efficiency in mind, the STM32F745VEH6 offers multiple power modes, including a flexible low-power mode and a VBAT mode for RTC and backup registers. This ensures that applications can maintain efficiency even in power-sensitive scenarios.

Overall, the STM32F745VEH6 is a robust and versatile microcontroller that is ideal for applications requiring high computational power, graphics, and connectivity, while still emphasizing power efficiency and security.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2066 $64.4132
4+ $26.4259 $105.7036
6+ $25.6001 $153.6006
9+ $24.7743 $222.9687
11+ $23.9485 $263.4335
14+ $21.4711 $300.5954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess