Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Panasonic Electric Works
Series Y3B
Package Strip
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 61
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.035" (0.88mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A per Contact
Contact Finish Thickness Flash
Mating Cycles 20
Base Product Number AYF336135
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names 255-5398
Standard Package 500
Win Source Part Number 1013737-AYF336135A
Ultra Librarian 3D Model Ultra Librarian AYF336135A CAD Model

Description

The Panasonic Electric Works AYF336135A is a connector/interconnect component with 61 positions and a 0.012" (0.30mm) pitch.

  • Positions: 61
  • Pitch: 0.012" (0.30mm)
  • Contact Finish Thickness: Flash gold
  • Termination: Soldering
  • Material: Copper alloy
  • Voltage Rating: 50V
  • Flat Flex Type: FPC
  • Housing Material: Liquid crystal polymer (LCP)
  • Material Flammability Rating: UL94 V-0
  • Temperature Range: -55°C ~ 85°C
  • Mounting Type: Surface mount, right angle
  • Locking Feature: Flip lock, backlock
  • Manufacturer: Panasonic Electric Works

You May Also Be Interested in

JAE Electronics
CONN FPC TOP 45POS 0.30MM R/A
Need more? Email Us
ECAD model for FB8S045JA1R2000
Hirose Electric Co Ltd
CONN FPC BOTTOM 33POS 0.30MM R/A / Conn FPC Connector SKT 33 POS 0.3mm Solder RA SMD T/R
Need more? Email Us
ECAD model for FH25-33S-0.3SH(05)
Hirose Electric Co Ltd
CONN FFC TOP 16POS 0.50MM R/A / Conn FFC/FPC Connector SKT 16 POS 0.5mm Solder RA SMD T/R
Need more? Email Us
ECAD model for FH12A-16S-0.5SH(55)
Wurth Electronics Inc
CONN FFC BOTTOM 40POS 0.5MM R/A / 40 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for 687140149022
Amphenol
CONN FFC FPC TOP 10POS 1MM R/A / 10 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Through Hole, Right Angle
Lowest to $0.1581
ECAD model for HLW10R-2C7LF
Hirose Electric Co Ltd
CONN FFC TOP 10POS 0.50MM R/A / Conn FFC/FPC Connector SKT 10 POS 0.5mm Solder RA SMD T/R
Lowest to $1.4773
ECAD model for FH12A-10S-0.5SH(55)
Amphenol
CONN FFC FPC TOP 15POS 1MM R/A / 15 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for F52Q-1A7H1-11015
Omron
CONN FPC TOP 61POS 0.3MM R/A / 61 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for XF2B-6155-31A
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / Conn FFC/FPC Connector SKT 13 POS 0.5mm Solder RA SMD T/R
Need more? Email Us
ECAD model for FH19SC-13S-0.5SH(05)

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention