Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827204-LB11970RV
Ultra Librarian 3D Model Ultra Librarian LB11970RV CAD Model

Description

ON Semiconductor LB11970RV Overview

The ON Semiconductor LB11970RV is a high-performance, three-phase brushless DC motor driver designed to deliver efficient and reliable control for a wide range of motor applications. This integrated circuit is optimized for fan motor drive applications, making it an ideal choice for designers looking to enhance the performance and longevity of their motor-driven systems.

Key Features

  • Three-Phase Full-Wave Drive: The LB11970RV provides a three-phase full-wave drive output, which ensures smooth and efficient operation of brushless motors.
  • Low Voltage Operation: With an operating range that starts at a low voltage, this IC is suitable for applications that require battery operation or energy-saving designs.
  • Integrated Hall Amplifier: The inclusion of a built-in Hall amplifier simplifies circuit design and reduces the number of external components required, thus saving space and cost.
  • Forward/Reverse Rotation Control: This feature allows for easy implementation of bidirectional motor control, expanding the versatility of the motor driver.
  • Lock Detection and Automatic Restart: The LB11970RV can detect when the motor is locked, and it will automatically attempt to restart the motor, enhancing the reliability of the application.
  • Thermal Shutdown Circuit: To protect the device and the motor from overheating, the IC includes a thermal shutdown circuit that disables the output stages if a critical temperature is reached.

Applications

The LB11970RV is suitable for a variety of applications where efficient and reliable motor control is essential. It is commonly used in:

  • PC and server cooling fans
  • Blowers and ventilators
  • Home appliances
  • Office automation equipment
  • Other small-sized motor control applications

Conclusion

The ON Semiconductor LB11970RV motor driver is a compact, feature-rich solution that offers designers the ability to drive brushless DC motors with precision and efficiency. Its robust design and integrated features make it a reliable and cost-effective choice for a broad range of motor control applications.

You May Also Be Interested in

3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
Brady Corporation
B498 N&L BLK/YEL 3430-T
Need more? Email Us
ECAD model for 3430-T
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention