Products specifications Report Issue?

Win Source Part Number WS1197340-STM32F469I-DISCO
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series STM32F4
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F469
Mounting Type Fixed
Contents Board(s), LCD
Ultra Librarian 3D Model Ultra Librarian STM32F469I-DISCO CAD Model

Description

The STM32F469I-DISCO Discovery Kit from STMicroelectronics is a feature-rich development platform that enables rapid prototyping and development for applications requiring high-performance graphics, audio, and real-time capabilities. This kit is designed around the STM32F469NIH6 microcontroller, which is based on an ARM Cortex-M4 core with a floating-point unit (FPU). It provides a perfect environment for exploring the capabilities of the STM32F4 series microcontrollers.

Key Features

  • Advanced Microcontroller: At the heart of the Discovery Kit is the STM32F469NIH6, which operates at frequencies of up to 180 MHz. It includes 2MB of Flash memory and 384KB of RAM, ensuring ample space and speed for complex applications.
  • High-Quality Display: The kit includes a 4-inch QVGA TFT LCD display with MIPI-DSI connector and capacitive touch panel, allowing for the creation of visually rich and interactive user interfaces.
  • Comprehensive Connectivity: The Discovery Kit offers a range of connectivity options including USB OTG, Ethernet, and various other I/O interfaces for extensive peripheral integration.
  • Onboard Audio and MEMS: Integrated audio features with an onboard stereo headphone jack and MEMS microphones enable audio applications such as voice recognition and audio playback.
  • Expandable Memory: A microSD card slot is available for additional storage, making it easy to work with large datasets or multimedia files.
  • Debugging Features: The Discovery Kit comes with an integrated ST-LINK/V2-1 debugger/programmer, eliminating the need for separate debugging equipment and simplifying the development process.

Applications

With its powerful features, the STM32F469I-DISCO is an ideal platform for developing advanced applications such as:

  • Industrial control systems
  • Medical equipment
  • Home automation
  • Complex graphical user interfaces
  • Audio and voice processing

The STM32F469I-DISCO Discovery Kit is an invaluable tool for engineers and hobbyists alike who are looking to harness the power of the STM32F4 series microcontrollers in their next project. Its combination of performance, features, and expandability makes it a versatile platform suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
TMS320VC33 EVAL BRD / TMS320VC33 - DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDSK33-0E
Texas Instruments
ZOOM AM180X EVAL BRD / AM180X Zoom™ Sitara™ ARM9 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEXP1808L
Texas Instruments
TMS470 EVAL BRD / TMS470 Hercules™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX470MF066USB
Texas Instruments
DSP STARTER KIT TMS320C6713 / TMS320C6713 DSP Starter Kit C6000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDSK6713-0E
Texas Instruments
DIGITAL VID TMS320DM648 EVAL BRD / TMS320DM648 Digital Video DaVinci™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXDVP648
STMicroelectronics
SPC57 EVAL BRD / SPC57 - MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC57MINT176EMU
STMicroelectronics
DISCOVERY KIT WITH STM32H735IG M / STM32H735IG Discovery STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for STM32H735G-DK
Texas Instruments
EZDSP TMS320C55X EVAL BRD / TMS320C55x eZdsp™ C5000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX5515EZDSP
Texas Instruments
DSP STARTER KIT TMS320VC5509 / TMS320VC5509 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDSK5509-0E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention