EN
  • EN
  • DE

TMDXEXP1808L

Part No TMDXEXP1808L
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ZOOM AM180X EVAL BRD / AM180X Zoom™ Sitara™ ARM9 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM9
Operating System Linux
Platform Zoom™
Utilized IC / Part AM180X
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD, Power Supply, Accessories
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341829-TMDXEXP1808L
Ultra Librarian 3D Model Ultra Librarian TMDXEXP1808L CAD Model

Description

The TMDXEXP1808L is an advanced experimental platform designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This platform is tailored for engineers and developers who are looking to explore the capabilities of Texas Instruments' C2000™ 32-bit microcontrollers, which are renowned for their performance in real-time control applications.

Key Features

  • High-Performance Microcontroller: At the heart of the TMDXEXP1808L lies a high-speed C2000™ microcontroller, which provides the computational power necessary for complex and demanding control tasks.
  • Robust Development Environment: The platform is supported by Texas Instruments' Code Composer Studio™ Integrated Development Environment (IDE), which offers a comprehensive suite of tools for code development, debugging, and analysis.
  • Extensive Connectivity: With a range of connectivity options including GPIO, SPI, I2C, and UART, the TMDXEXP1808L ensures versatile interfacing with a variety of peripherals and external devices.
  • Modular Design: The platform's modular design allows for easy expansion and customization with additional components and modules, making it an ideal choice for prototyping and experimentation.
  • Real-Time Control: Designed to handle real-time control applications, the TMDXEXP1808L excels in scenarios that require precise timing and control, such as motor control, power conversion, and sensor interfacing.

Applications

The versatility of the TMDXEXP1808L makes it suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Renewable energy systems, such as solar inverters and wind turbines
  • Electric vehicles and battery management
  • Power supplies and converters
  • Robotics and unmanned vehicles

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed documentation, application notes, reference designs, and an active community forum for collaboration and support.

With its robust feature set and extensive support network, the TMDXEXP1808L from Texas Instruments stands out as a powerful tool for professionals seeking to innovate and push the boundaries of control technology.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess