EN
  • EN
  • DE

STM32F446VET6TR

Part No STM32F446VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32F446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F446VET6TR-ND, 497-19359-6, 497-19359-1, 497-19359-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935481-STM32F446VET6TR
Ultra Librarian 3D Model Ultra Librarian STM32F446VET6TR CAD Model

Description

STM32F446VET6TR Microcontroller Overview

The STM32F446VET6TR is a high-performance ARM Cortex-M4 microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional processing capabilities and a rich set of peripherals. This MCU is designed to cater to a wide range of applications, including industrial control, motor drives, medical equipment, and IoT devices, offering a perfect blend of power efficiency and performance.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at up to 180 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, facilitating complex applications and algorithms.
  • Connectivity: Offers a comprehensive set of communication interfaces including three I2C, four USARTs, four UARTs, six SPI/I2S, two CAN, and one SAI (Serial Audio Interface).
  • Digital and Analog Peripherals: Features 17 timers, a true random number generator, and advanced-control PWM for accurate control applications. It also includes three 12-bit ADCs, two DACs, and internal voltage reference for precise analog signal management.
  • Advanced I/Os: Up to 114 I/O ports with interrupt capability, which support 5 V tolerant I/Os for enhanced compatibility with a wide range of sensors and actuators.
  • Security: Integrates features such as a Memory Protection Unit (MPU), a CRC calculation unit, and a 96-bit unique ID for secure application development.

Energy Efficiency and Clock Management

The STM32F446VET6TR boasts an advanced power management system, featuring multiple power modes to ensure optimal power consumption for each scenario. It also includes an internal 16 MHz factory-trimmed RC oscillator and an external 4-26 MHz crystal oscillator for flexible clock management, along with a PLL for frequency multiplication.

Development and Ecosystem Support

Developers can take advantage of the extensive STM32 ecosystem, which includes a variety of development tools, software libraries, and community support. The MCU is supported by the STM32Cube software platform, which provides comprehensive software HAL libraries, middleware solutions, and example projects to accelerate the development process.

Package and Quality

Presented in an LQFP100 package, the STM32F446VET6TR ensures a compact footprint while maintaining ease of PCB design and manufacturing. It is part of STMicroelectronics' commitment to quality and reliability, meeting the stringent requirements of the industrial market.

With its robust feature set and flexible peripherals, the STM32F446VET6TR is an ideal choice for designers looking to balance performance, power efficiency, and integration for their next-generation embedded solutions.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess