EN
  • EN
  • DE

93C76B-I/MS

Part No 93C76B-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SPI 3MHZ 8MSOP / EEPROM Memory IC 8Kb (512 x 16) Microwire 3 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (512 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93C76
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323349-93C76B-I/MS
Ultra Librarian 3D Model Ultra Librarian 93C76B-I/MS CAD Model

Description

The 93C76B-I/MS is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This memory chip falls under the category of serial EEPROMs, which are known for their robustness, reliability, and flexibility in various electronic applications.

Key Features

  • Memory Size: The 93C76B-I/MS comes with a memory size of 8K (8,192 bits), which is organized as 1,024 words of 8 bits each. This size is optimal for applications that require a moderate amount of data storage without the need for a full-scale flash memory.
  • Interface Type: It utilizes a serial Microwire interface, which ensures a simple and efficient connection with microcontrollers and other digital circuits, while minimizing pin count and simplifying PCB layout.
  • Operating Voltage: This EEPROM operates within a voltage range of 4.5V to 5.5V, making it compatible with most 5V logic level systems.
  • Temperature Range: The industrial-grade temperature range of -40°C to +85°C allows the 93C76B-I/MS to perform reliably in harsh environmental conditions.
  • Packaging: It is available in an MSOP (Micro Small Outline Package), which is ideal for space-constrained applications due to its compact footprint.

Applications

The versatility of the 93C76B-I/MS makes it suitable for a wide array of applications, including but not limited to:

  • Industrial controls
  • Automotive systems
  • Medical devices
  • Smart cards
  • Data storage devices

Why Choose 93C76B-I/MS?

Microchip Technology's commitment to quality and innovation is evident in the 93C76B-I/MS. This EEPROM offers a perfect blend of size, power, and performance for designers looking for a reliable data storage solution. Its endurance, low power consumption, and wide operating temperature range make it an excellent choice for both complex and simple applications that require a non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess