EN
  • EN
  • DE

STM32F439BGT6

Part No STM32F439BGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Part Number Series STM32F439
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812476-STM32F439BGT6
Ultra Librarian 3D Model Ultra Librarian STM32F439BGT6 CAD Model

Description

STM32F439BGT6 Microcontroller Overview

The STM32F439BGT6 is a high-performance ARM Cortex-M4 based microcontroller from STMicroelectronics, designed to offer the perfect blend of real-time capabilities, digital signal processing (DSP), and low-power operation. This product is part of the STM32F4 series, which is renowned for its advanced architecture, peripherals, and system integration, making it ideal for industrial, medical, and consumer applications.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and frequency up to 180 MHz.
  • Memory: 1 Mbyte of Flash memory and 256+4 Kbytes of SRAM with flexible memory controller and DMA that supports external memory interfaces.
  • Rich Connectivity: Includes high-speed USB OTG, Ethernet, and multiple communication interfaces such as I²C, SPI, USART, UART, CAN, and SDIO.
  • Advanced Graphics: With Chrom-ART Accelerator™ for enhanced graphic performance and support for external display interfaces.
  • Analog Features: Features three 12-bit ADCs, two DACs, and a low-power RTC with an audio PLL.
  • System Functions: Real-time clock, true random number generator, and CRC calculation unit.
  • Power Efficiency: Designed with ST's ART Accelerator™ and Dynamic Efficiency™ technologies, ensuring reduced power consumption and improved energy efficiency.
  • Development Support: Comprehensive development ecosystem with software libraries, hardware development tools, and community resources.

Applications

The STM32F439BGT6 is versatile and can be used in a variety of applications where performance and efficiency are key. Some common applications include:

  • Industrial automation and control systems
  • Medical equipment and healthcare devices
  • Advanced audio and graphical user interfaces
  • Internet of Things (IoT) devices and smart home applications
  • Wearable technology and fitness devices

With its advanced features and capabilities, the STM32F439BGT6 is a powerful choice for developers looking to create sophisticated and reliable products in a range of fields. STMicroelectronics provides extensive support through their software and hardware development tools, making the design process as seamless as possible for engineers and developers.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7466 $62.2398
7+ $17.0229 $119.1603
11+ $16.4910 $181.4010
15+ $15.9590 $239.3850
19+ $15.4270 $293.1130
26+ $13.8311 $359.6086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess