EN
  • EN
  • DE

STEVAL-IOM001V1

Part No STEVAL-IOM001V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Package Bulk
Platform Nucleo
Type Interface
Function Transceiver
Utilized IC / Part L6360
Contents Board(s)
Base Product Number STEVAL
Other Names 497-18130
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283903-STEVAL-IOM001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IOM001V1 CAD Model

Description

STEVAL-IOM001V1 - STMicroelectronics Smart Sensor Development Kit

The STEVAL-IOM001V1 is a comprehensive development kit designed by STMicroelectronics to facilitate the rapid prototyping and development of smart sensor systems. This innovative platform is ideal for engineers and developers looking to explore the capabilities of ST's advanced sensor technologies in various applications such as Industrial IoT (IIoT), home automation, environmental monitoring, and wearable devices.

At the heart of the STEVAL-IOM001V1 kit is a powerful STM32 microcontroller, which provides the computational horsepower necessary for handling complex sensor data processing tasks. The kit is equipped with a range of ST's state-of-the-art sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors that can detect temperature, humidity, pressure, and ultraviolet (UV) index.

One of the key features of the STEVAL-IOM001V1 is its modular design. The development board is designed with flexibility in mind, allowing users to easily connect and experiment with different sensor boards and shields. This modularity ensures that the kit can adapt to a wide range of use cases and can be expanded with additional sensors and modules as needed.

The development kit also includes comprehensive software support with a rich set of libraries and examples that simplify the integration of sensor data into applications. These software resources are designed to work seamlessly with the STM32 ecosystem, including the STM32Cube software suite and the STM32 Nucleo development boards.

For connectivity, the STEVAL-IOM001V1 provides options for both wired and wireless communication, supporting popular protocols such as I2C, SPI, and UART, as well as Bluetooth Low Energy (BLE) for wireless data transmission. This allows the development kit to easily interface with other devices and systems, or to transmit sensor data to a central hub or directly to the cloud for analysis.

In summary, the STEVAL-IOM001V1 from STMicroelectronics is a versatile and powerful tool for anyone looking to develop innovative smart sensor solutions. With its combination of advanced sensors, modular design, and extensive software support, this development kit is a valuable asset for prototyping and bringing sensor-based products to market quickly and efficiently.

You May Also Be Interested in

Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP / BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess