EN
  • EN
  • DE

ST72F324J2TAE

Part No ST72F324J2TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tray
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LQFP
Family Name ST72F32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935193-ST72F324J2TAE
Ultra Librarian 3D Model Ultra Librarian ST72F324J2TAE CAD Model

Description

STMicroelectronics ST72F324J2TAE Microcontroller

The ST72F324J2TAE is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a versatile and cost-effective solution for embedded control applications. This high-performance MCU is part of the ST7 family, which is renowned for its user-friendly features and comprehensive development support.

At the heart of the ST72F324J2TAE lies a powerful 8-bit CPU, which operates at a maximum frequency of 8 MHz, providing the efficiency and speed necessary for responsive operations. The device is equipped with 8KB of flash memory, ensuring ample space for application code, and 384 bytes of RAM, which facilitates smooth data processing and task handling.

One of the standout features of the ST72F324J2TAE is its 10-bit analog-to-digital converter (ADC), which includes up to 12 channels. This allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. Additionally, the microcontroller includes a range of timers, including a main clock controller with a watchdog, and a real-time base, which are essential for time-sensitive applications.

The ST72F324J2TAE supports a variety of communication protocols, such as SPI and SCI (UART emulation), offering flexibility in peripheral connectivity and data exchange. The MCU also provides enhanced I/O capabilities with up to 28 programmable I/O pins, which can be configured for various interface requirements.

For security and system integrity, the device includes a programmable low-voltage detector (LVD) for safeguarding against low-voltage conditions, and an auxiliary voltage detector (AVD) for monitoring external supply voltage. This ensures reliable operation under varying power conditions.

The microcontroller is packaged in a 32-pin LQFP (Low-profile Quad Flat Package), which offers a compact footprint while still accommodating a sufficient number of I/O lines for most applications. The ST72F324J2TAE operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Overall, the ST72F324J2TAE from STMicroelectronics is a feature-rich and dependable microcontroller that provides a scalable solution for a wide range of embedded systems, from consumer electronics to industrial automation.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess