Products specifications Report Issue?

Sensing Distance 0.200" (5.08mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 24 V
Current - DC Forward (If) (Max) 100 mA
Output Type Phototransistor
Mounting Type Chassis Mount
Case / Package Module, Pre-Wired
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599480-OPB700ALZ
Ultra Librarian 3D Model Ultra Librarian OPB700ALZ CAD Model

You May Also Be Interested in

TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB703WZ
TT Electronics
SENSOR REFLECTIVE SWITCH
Need more? Email Us
ECAD model for OPB748WZ
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB745WZ
Rohm Semiconductor
REFL OPT SENS 0.236\
Need more? Email Us
ECAD model for RPR-220PC30N
TT Electronics
SENSR OPTO TRANS 5.59MM REFL PCB
Need more? Email Us
ECAD model for OPB750N
Omron
SENSOR OPTO TRANS 1MM REFL SMD / Ultra-compact model.
Lowest to $3.6653
ECAD model for EE-SY199
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Need more? Email Us
ECAD model for ITR9904
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB705WZ
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Lowest to $3.6486
ECAD model for OPB608A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1342 $50.2684
5+ $20.6230 $103.1150
8+ $19.9785 $159.8280
11+ $19.3340 $212.6740
14+ $18.6896 $261.6544
18+ $16.7562 $301.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 494 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention