EN
  • EN
  • DE

STM32F401CCY6

Part No STM32F401CCY6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708456-STM32F401CCY6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F401CCY6 CAD Model

Description

STMicroelectronics STM32F401CCY6 Microcontroller

The STM32F401CCY6 is a high-performance foundation line, ARM Cortex-M4 32-bit microcontroller with DSP and FPU instructions from STMicroelectronics. This advanced microcontroller is designed to offer a balanced combination of performance, power efficiency, and integration, making it ideal for a wide range of applications in the industrial, medical, and consumer markets.

Key Features:

  • Core: ARM Cortex-M4 with DSP and FPU instructions, running at a frequency of up to 84 MHz.
  • Memory: 256 KB of Flash memory and 64 KB of SRAM, providing ample storage for complex applications and algorithms.
  • Energy Efficient: Low-power modes including Sleep, Stop, and Standby modes for energy-saving operations.
  • Rich Connectivity: A comprehensive set of peripherals including I2C, SPI, USART, and USB 2.0 Full-Speed with on-chip PHY, allowing for easy integration into various system designs.
  • Advanced Timers: Advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing tasks and PWM generation.
  • Analog Features: Includes 12-bit ADCs, DAC channels, and analog comparators, catering to complex analog signal processing requirements.
  • Debugging and Programming: Serial wire debug (SWD) and JTAG interfaces, as well as a built-in bootloader for simplified programming.
  • Packages: Available in a 49-ball WLCSP (Wafer Level Chip-Scale Package) that optimizes the board space.

Applications:

The STM32F401CCY6 is versatile and can be used in a variety of applications such as:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical devices
  • Home automation
  • Consumer electronics
  • Portable and wearable devices

With its robust architecture, the STM32F401CCY6 is an excellent choice for designers looking for a microcontroller that balances cost, performance, and power consumption without compromising on features. STMicroelectronics provides comprehensive software support for the STM32F401CCY6, including the STM32Cube software development kit, which includes HAL, low-layer APIs, and middleware components for rapid development and deployment.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess