STM32F373RBT6 Microcontroller - STMicroelectronics
The STM32F373RBT6 is a high-performance ARM Cortex-M4 32-bit microcontroller unit (MCU) from STMicroelectronics. This advanced microcontroller is designed to offer a balanced blend of real-time performance, digital signal processing (DSP) capability, and low-power operation, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.
Key Features:
- Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 72 MHz.
- Memory: Features 64KB of Flash memory and 16KB of SRAM, supporting complex applications and algorithms.
- Analog: Equipped with multiple 12-bit ADCs, DAC channels, and analog comparators, providing excellent precision for analog sensor interfacing.
- Timers: Includes a rich set of timers, including general-purpose, basic, and advanced-control timers for a wide range of timing and control operations.
- Communication Interfaces: Offers a variety of communication interfaces such as I2C, SPI, USART, and USB, ensuring flexible connectivity options.
- Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.
- Operating Voltage: Operates within a range of 2.0 to 3.6 volts, catering to low power design requirements.
- Temperature Range: Designed to function within an industrial temperature range of -40°C to +85°C.
Advanced Peripherals and Development Support:
The STM32F373RBT6 is supported by a comprehensive set of development tools, including the STM32Cube ecosystem, which provides software libraries and hardware abstraction layers to accelerate development. Moreover, the MCU's advanced peripherals, such as the nested vectored interrupt controller (NVIC), real-time clock, and CRC calculation unit, add to its robustness and reliability in complex applications.
Energy Efficiency:
With its low-power modes, such as Sleep, Stop, and Standby, the STM32F373RBT6 is designed to optimize energy efficiency, making it suitable for battery-operated devices and energy-sensitive applications.
Overall, the STM32F373RBT6 from STMicroelectronics is a versatile and powerful microcontroller that delivers the performance and features required for demanding applications while maintaining energy efficiency.