Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Connector Style Receptacle
Connector Type SATA
Number of Positions 22
Mounting Type Surface Mount, Right Angle; Through Hole
Termination Solder
Features Board Guide, Mating Guide
Contact Finish Gold
Contact Finish Thickness 5.11µin (0.130µm)
Base Product Number 2129583
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1353559-2129583-1
Ultra Librarian 3D Model Ultra Librarian 2129583-1 CAD Model

Description

The 1353559-2129583-1 is a pluggable connector assembly from TE Connectivity AMP Connectors.

  • Connector Type: SATA
  • Mounting Type: Surface Mount, Through Hole
  • Orientation: Right Angle
  • Number of Positions: 22
  • Contact Finish: Gold
  • Contact Finish Thickness: 5.11µin (0.130µm)
  • Termination: Solder
  • Product Status: Obsolete
  • Packaging: Tape & Reel (TR)
  • HTSUS: 8536.69.4040
  • ECCN: EAR99
  • Features: Board and Mating Guides
  • Description: Provides reliable performance for your SATA connectivity needs.

You May Also Be Interested in

Amphenol
SAS PCIE,12G, 68PIN, PLUG, RIGHT / 68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
Lowest to $27.1618
ECAD model for PSASM2130412TR
TE Connectivity
CONN SATA RCPT 22POS SLD R/A SMD / 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.9173
ECAD model for 2023246-2
TE Connectivity
CONN CFP PLUG 148POS SLD PCB / 148 Position CFP Plug Connector Solder Board Edge, Straddle Mount
Lowest to $17.5099
ECAD model for 2057629-1
Amphenol
SAS/PCIE 4.0 (U.2 & U.3) CONNECT / 68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
Need more? Email Us
ECAD model for PSAS4M2130021TR
Molex, LLC
0.80mm Pitch, iPass™ I/O SMT Receptacle, Right Angle, External Application, 68 Circuit, 0.38μ Gold (Au)
Lowest to $10.4148
ECAD model for 75586-0002
TE Connectivity
CONN LCEDI RCPT 30POS SLD RA SMD
Lowest to $14.7728
ECAD model for 5-2069716-2
Amphenol
CONN IND MINI I RCPT 8POS SLD RA / 8 Position Industrial Mini, Type I Receptacle Connector Solder Through Hole, Right Angle
Lowest to $0.3138
ECAD model for 10137850-0010LF
JAE Electronics
CONN MULTI-PURP PLUG 40P SLD STR / 40 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
Need more? Email Us
ECAD model for DD2P040MA1
Molex, LLC
1.27mm (.050) Signal Pitch, 0.80mm (.031) SCSI Pitch, 1.27mm (.050) Power Pitch SAS Receptacle, Vertical, Surface Mount, with Surface Mount Solder Tab
Lowest to $7.3911
ECAD model for 87824-0010

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention