EN
  • EN
  • DE

STM32F302R8T6

Part No STM32F302R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Number of I/O 51
Family Name STM32F302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852989-STM32F302R8T6
Ultra Librarian 3D Model Ultra Librarian STM32F302R8T6 CAD Model

Description

STM32F302R8T6 Microcontroller

The STM32F302R8T6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, designed for real-time applications and equipped with a floating-point unit (FPU). This advanced microcontroller is part of the STM32F3 series, which is well-suited for applications requiring a good balance of power efficiency and performance.

With a maximum CPU frequency of 72 MHz, the STM32F302R8T6 provides the computational power necessary for complex algorithms and control systems. The inclusion of the FPU allows for more efficient handling of floating-point operations, which is essential for digital signal processing and applications with intensive mathematical computations.

Key Features:

  • Core: ARM Cortex-M4 with FPU and 72 MHz maximum frequency
  • Memory: 64 KB of Flash memory and 16 KB of SRAM
  • Analog: 4x12-bit analog-to-digital converters (ADCs) with up to 27 channels, 2x12-bit digital-to-analog converters (DACs)
  • Communication Interfaces: I2C, SPI, USART/UART, USB, and CAN
  • Timers: Advanced-control, general-purpose, and basic timers
  • Debugging: Serial wire debug (SWD) & JTAG interfaces
  • Operating Voltage: 2.0 to 3.6 V
  • Operating Temperature Range: -40°C to 85°C (industrial range)
  • Package: LQFP64 (10x10 mm)

This microcontroller also features a rich set of peripherals that facilitate the development of a wide range of applications, from industrial control systems to medical devices. The multiple timers, communication interfaces, and analog peripherals make it a versatile choice for designers looking to implement robust and high-performing solutions.

Furthermore, the STM32F302R8T6 is supported by a comprehensive set of software tools, including the STM32Cube ecosystem, which provides HAL libraries and middleware solutions to accelerate the development process. The device is also supported by a wide range of development boards and kits, making prototyping and testing more accessible for engineers and hobbyists alike.

In summary, the STM32F302R8T6 microcontroller is an excellent choice for demanding applications that require a high level of precision, processing power, and versatility. Its extensive feature set and robust design ensure that it can meet the needs of even the most challenging projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7972 $54.3776
18+ $5.5772 $100.3896
28+ $5.4029 $151.2812
39+ $5.2286 $203.9154
50+ $5.0543 $252.7150
67+ $4.5315 $303.6105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess