EN
  • EN
  • DE

STM32F302K6U6

Part No STM32F302K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Number of I/O 24
Family Name STM32F302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18927, STM32F302K6U6-ND
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852787-STM32F302K6U6
Ultra Librarian 3D Model Ultra Librarian STM32F302K6U6 CAD Model

Description

STM32F302K6U6 Microcontroller - STMicroelectronics

The STM32F302K6U6 is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This high-performance MCU is part of the STM32F3 series, which is renowned for its exceptional processing capabilities and rich set of features. The STM32F302K6U6 is particularly suitable for applications requiring accurate analog signal processing, motor control, and power management.

Key Features

  • Core: ARM® 32-bit Cortex®-M4 CPU with FPU and DSP instructions
  • Operating Frequency: Up to 72 MHz, providing the power to handle complex tasks efficiently
  • Flash Memory: 32 Kbytes, providing ample space for application code
  • SRAM: 8 Kbytes, for storing temporary data and variables
  • Communication Interfaces: I2C, SPI, USART, USB, and CAN, ensuring versatile connectivity options
  • 12-bit ADCs, DAC channels, and fast comparators, offering excellent analog performance
  • Advanced timers, including PWM for precise motor control and event timing
  • Operating Voltage: 2.0 to 3.6 V, accommodating a wide range of power supply conditions
  • Temperature Range: -40°C to 85°C, ensuring reliable operation in extreme environments

Application Domains

The STM32F302K6U6 excels in a variety of applications, thanks to its robust design and comprehensive feature set. It is particularly well-suited for:

  • Advanced motor control systems
  • Industrial automation and robotics
  • Medical and handheld equipment
  • Complex digital signal processing
  • Smart energy solutions

Development Support

STMicroelectronics provides extensive support for the STM32F302K6U6 with its software development ecosystem, including the STM32Cube software suite and the wide range of development boards. The ecosystem simplifies the development process, from initial design through to production, and allows for rapid prototyping and testing of applications.

With its mix of performance, analog features, and connectivity, the STM32F302K6U6 microcontroller is a versatile choice for designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3313 $53.2520
95+ $1.0923 $103.7685
145+ $1.0582 $153.4390
200+ $1.0241 $204.8200
255+ $0.9899 $252.4245
340+ $0.8875 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess