EN
  • EN
  • DE

STM32F215RET6

Part No STM32F215RET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series STM32F215
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810000-STM32F215RET6
Ultra Librarian 3D Model Ultra Librarian STM32F215RET6 CAD Model

Description

STM32F215RET6 Microcontroller from STMicroelectronics

The STM32F215RET6 is a high-performance ARM Cortex-M3 microcontroller from STMicroelectronics, designed for embedded applications requiring a combination of power efficiency, performance, and a rich set of peripherals. This microcontroller is part of the STM32F2 series, which is well-known for its robust architecture and dynamic range of features tailored for complex and demanding applications.

At the heart of the STM32F215RET6 lies a 32-bit Cortex-M3 core, running at a maximum frequency of 120 MHz. This core provides the computational power necessary to handle intricate tasks and algorithms. The device comes with a substantial 512 KB of Flash memory and 128 KB of SRAM, ensuring ample space for application code and data storage. Additionally, it features a 4 KB of backup SRAM, which is particularly useful for retaining data across power cycles.

The microcontroller's connectivity options are extensive, offering a variety of interfaces such as USB OTG with full-speed and high-speed modes, a CAN interface, and up to three SPI/I2S interfaces for audio and general-purpose communication. It also includes two I2C buses, six USARTs, and an SDIO interface, making it an excellent choice for applications requiring multiple communication channels.

Security features in the STM32F215RET6 include a hardware cryptographic acceleration for AES 128, 192, 256, Triple DES, and a hash processor. These features ensure secure data transfer and storage, which is crucial for applications handling sensitive information. Furthermore, the device offers a random number generator that is invaluable for encryption-related operations.

For analog functionalities, the microcontroller is equipped with three 12-bit ADCs with 24 channels and two DACs, enabling precise analog signal monitoring and control. The inclusion of a real-time clock with calendar functionality enhances its capability to manage timed events and tasks.

Designed with flexibility in mind, the STM32F215RET6 supports a wide range of operating voltages from 1.8V to 3.6V, and its temperature range from -40°C to 85°C (or up to 105°C for some packages) ensures reliability in harsh environments. The microcontroller is available in a 64-pin LQFP package, making it suitable for space-constrained applications while still providing a wealth of I/O options for peripherals.

Overall, the STM32F215RET6 is a robust and versatile microcontroller that is ideal for industrial control systems, medical devices, security systems, and any other application demanding high processing power, rich connectivity, and advanced security features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3062 $61.5310
10+ $10.0974 $100.9740
16+ $9.7818 $156.5088
22+ $9.4663 $208.2586
28+ $9.1507 $256.2196
37+ $8.2041 $303.5517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess