Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DB
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number AVR128DB28
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368834-AVR128DB28-E/SP
Ultra Librarian 3D Model Ultra Librarian AVR128DB28-E/SP CAD Model

Description

Microchip Technology's AVR128DB28-E/SP Microcontroller

The AVR128DB28-E/SP is a high-performance microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. This device is a part of the AVR DB family of microcontrollers, which are renowned for their ease of use and advanced features. The AVR128DB28-E/SP is particularly suitable for a wide range of applications, including industrial control systems, automotive electronics, IoT devices, and consumer electronics.

At the heart of the AVR128DB28-E/SP lies a powerful 128KB of in-system self-programmable flash memory, along with 16KB SRAM and 512 Bytes of EEPROM. This ample memory provision allows for robust application development without the need for external memory components, thereby simplifying design and reducing system costs.

The microcontroller operates at a voltage range of 1.8V to 5.5V, ensuring flexibility in power supply design and making it ideal for battery-operated applications. Its up to 24 MHz of internal oscillator provides the speed necessary for demanding tasks, while its power-saving modes help to extend battery life in portable devices.

The AVR128DB28-E/SP features a 28-pin SPDIP (Single Plastic Dual In-line Package) which is easy to handle and integrate into various PCB designs. It also includes a range of peripherals, such as multiple 10-bit ADCs, DACs, comparators, and multiple communication interfaces like SPI, I2C, and UART. These built-in peripherals provide the versatility needed to interface with a wide array of sensors, actuators, and communication modules.

For developers, Microchip Technology offers comprehensive support through its Integrated Development Environment (IDE) and software libraries, which help to accelerate the development process. The device is also supported by the AVR-GCC compiler, making it accessible to a broad community of developers familiar with AVR programming.

In summary, the AVR128DB28-E/SP microcontroller is a feature-rich and versatile solution that offers the perfect balance between performance and power consumption, making it an excellent choice for designers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention